OVERVIEW

TRENDnet’s 26-Port Gigabit EdgeSmart PoE+ Switch, model TPE-TG262ES, is a cost-effective rackmount easy smart PoE+ switch solution for high-speed gigabit PoE+ applications. This EdgeSmart switch features the most commonly used managed switch features, reducing unnecessary switch complexity. The web-based management interface offers features for traffic control, static link aggregation, RSTP, VLAN, QoS, and monitoring. TRENDnet’s TPE-TG262ES easy smart PoE+ switch provides 24 gigabit PoE+ ports for connecting network devices, such as wireless access points, IP cameras, and VoIP handsets; and two gigabit SFP ports for long-distance fiber connectivity.

EdgeSmart Management

Provides an easy-to-use management interface and the most commonly used SMB management features for reduced switch configuration complexity and easy deployment.

PoE+ Power

This easy smart PoE+ switch features a 380W PoE power budget for up to 24 Power over Ethernet devices, such as wireless access points and IP cameras.

Integration Flexibility

Managed features include loopback detection, RSTP, static link aggregation, VLAN, IGMP Snooping, and QoS for flexible network integration.

FEATURES

Hardware Design

The easy smart PoE+ switch
includes 24 x gigabit PoE+ ports,
2 x gigabit SFP ports, and a builtin power supply

Power over Ethernet

Provides a total PoE power budget
of 380W, with gigabit PoE+ ports for
802.3at PoE+ and 802.3af PoE
powered devices

SFP Ports

Includes two dedicated gigabit SFP
ports for high-speed, long-distance
fiber network connections

Network Management

The easy-to-use, web-based
management interface on the lite
smart PoE+ switch offers features
for loopback detection, RSTP, static
link aggregation, VLAN, IGMP
Snooping, and QoS

Monitoring

Vivamus egestas pretium convallis. Proin aliquet fermentum dui sed ultricies. Etiam tempor nec est nec viverra.

Troubleshooting

A convenient cable diagnostic test
and traffic statistics aid in network
troubleshooting

Rackmount Design

Sturdy 1U rack mountable
metal housing with mounting
brackets included

LED Indicators

The easy smart PoE+ switch includes LED indicators that convey port status

SPECIFICATIONS

Standards
  • IEEE 802.1d
  • IEEE 802.1w
  • IEEE 802.1p
  • IEEE 802.1Q
  • IEEE 802.3
  • IEEE 802.3u
  • IEEE 802.3x
  • IEEE 802.3z
  • IEEE 802.3ab
  • IEEE 802.3af
  • IEEE 802.3at
  • IEEE 802.3az
Device Interface
  • 24 x Gigabit PoE+ ports
  • 2 x Gigabit SFP ports (100Mbps / 1000Mbps)
  • LED indicators
  • Reset button
Data Transfer Rate
  • Ethernet: 10Mbps (half duplex), 20Mbps (full duplex)
  • Fast Ethernet: 100Mbps (half duplex), 200Mbps (full duplex)
  • Gigabit Ethernet: 2000Mbps (full duplex)
Performance
  • Switch fabric: 52Gbps
  • RAM buffer: 512KB
  • MAC Address Table: 8K entries
  • Jumbo Frames: 9KB
  • Forwarding rate: 38.69Mpps (64-byte packet size)
Management
  • HTTP Web based GUI
  • SNMP v1, v2c
  • Cable diagnostic test
  • Backup/Restore Configuration
  • Upload Firmware
Spanning Tree
  • IEEE 802.1d STP (spanning tree protocol)
  • IEEE 802.1w RSTP (rapid spanning tree protocol)
Link Aggregation
  • Static link aggregation (up to 3 groups)
Quality of Service (QoS)
  • Port-based QoS
  • 802.1p Class of Service (CoS)
  • DSCP (Differentiated Services Code Point)
  • Bandwidth Control/Rate Limiting per port (Min. Limit: 16Kbps)
  • Queue Scheduling: Strict Priority (SP), Weighted Fair Queueing (WFQ)
VLAN
  • Port-based VLAN
  • 802.1Q Tagged VLAN
  • Up to 32 VLAN groups, ID Range 1-4094
  • Private VLAN
  • Asymmetric VLAN
  • Voice VLAN (5 user defined OUIs)
Multicast
  • IGMP Snooping v1/2/3
  • Block unknown multicast source
  • Up to 32 multicast groups
Port Mirror
  • One to one
  • Many to one
Storm Control
  • Broadcast (Min. Limit: 16Kbps)
  • Multicast (Min. Limit: 16Kbps)
  • Loopback Detection
Power
  • Input: 100 – 240V AC, 50/60Hz, 4.4A
  • Max. consumption: 14.93W (without PD load) / 399.41W (with full PD load)
PoE
  • PoE budget: 380W
  • 802.3at: Up to 30W per port
  • PoE Mode A: Pins 1,2 for power + and pins 3,6 for power -
  • PD auto classification
  • Over current/short circuit protection
Fan/Acoustics
  • Quantity: 2
  • Smart Fans
  • Noise Level: 51 dBa (max.)
MTBF
  • 447,228 hours @ 25° C
Operating Temperature
  • 0° – 40° C (32° – 104° F)
Operating Humidity
  • Max. 90% non-condensing
Dimensions
  • 440 x 195 x 44mm (17.3 x 7.68 x 1.73 in.)
Weight
  • 3.06kg (6.75 lbs.)
Certifications
  • CE
  • FCC
  • ETL
Warranty
  • Lifetime Warranty*
PACKAGE CONTENTS
  • TPE-TG262ES
  • Quick Installation Guide
  • Power cord (1.5m / 5 ft.)
  • Rackmount kit


26-Port Gigabit EdgeSmart PoE+ Switch

  • 24 x Gigabit PoE+ ports
  • 2 x Gigabit SFP ports (100Mbps / 1000Mbps)
  • 380W PoE power budget
  • Easy-to-use web-based management interface
  • Supports static link aggregation, RSTP, VLAN, QoS, and IGMP Snooping
  • Voice VLAN for VoIP applications
  • Bandwidth control per port
  • 52Gbps switching capacity
  • IEEE 802.1p CoS with queue scheduling support
  • Smart fans reduce noise during operation
  • 1U 19” rack mountable metal housing
  • Lifetime Warranty*