TRENDnet’s 10-Port Industrial EN 50155 M12 Gigabit PoE+ Railway Switch, model TI-XPG102, has eight M12 gigabit PoE+ ports, two M12 gigabit ports, and one M12 power port with a total PoE budget of up to 200W with 56VDC input. This M12 Ethernet switch is equipped with an IP40 rated metal enclosure, designed to withstand a high-degree of vibration and shock, while operating within an extreme temperature range of -40° – 75° C (-40° – 167° F) for industrial EN 50155 applications. The M12 Ethernet switch is designed and tested for bus, train, automobile, and telecom applications.
Equipped with an IP40 rated metal enclosure, the M12 switch is designed to withstand vibration and shock, with an extreme operating temperature range of -40° – 75° C (-40° – 167° F).
Eight M12 gigabit PoE+ ports deliver up to 30W of PoE+ power per port with a total power budget of 200W @ 56V DC.
Eight M12 gigabit PoE+ ports on this M12 PoE+ switch deliver up to 30W of PoE+ power per port with a total power budget of 200W @ 56V DC
This industrial EN 50155 Ethernet switch is certified for railway and rolling stock applications (EN 50155, EN 50121-3 / EN 50121-4)
An extreme operating temperature range of -40° – 75° C (-40° – 167° F) allows for installations in extreme hot or cold environments
Supports an input voltage range from 24 – 56V DC with M12 interfaces for moving bus, train, automobile, and other rolling stock applications
Rated for a high-degree of shock (EN 60068-2-27), freefall (EN 60068-2-32), and vibration (EN 60068-2-6)
Wall mounting design
IP40 rated metal enclosure with included DIN-Rail
20Gbps switching capacity
Sends larger packets, or Jumbo Frames (up to 9KB), for increased performance
Grounding point protects the M12 Ethernet switch from external electrical surges
| Standards |
|
| Device Interface |
|
| Data Transfer Rate |
|
| Performance |
|
| Special Features |
|
| DC Power |
|
| PoE Budget |
|
| MTBF |
|
| Housing |
|
| Operating Temperature |
|
| Operating Humidity |
|
| Dimensions |
|
| Weight |
|
| Certifications |
|
| Warranty |
|
| PACKAGE CONTENTS |
|