OVERVIEW

Expand your network’s bandwidth and reduce digital bottlenecks with TRENDnet’s Unmanaged 2.5G Switches. These 2.5G network
switches come equipped with 2.5GBASE-TRJ-45 ports that provide ultra-fast speeds capable of up to 2.5Gbps over your existing Cat5e
or better cabling. Each high-speed 2.5G switch features a durable metal enclosure and can be mounted to the wall for setup flexibility.
The fanless design lowers energy consumption and eliminates operating noise. The sturdy metal housing and included rackmount
brackets are well-suited for wall mount or 19” 1U rack installations. TRENDnet’s reliable 2.5G switches are cost-effective solutions to
increase your network’s throughput.

2.5G Ports

Equipped with 2.5GBASE-T RJ-45 ports that provide ultra-fast speeds capable of up to 2.5Gbps over existing Cat5e or better cabling.

Wall Mountable

The 2.5G switch features a durable metal housing with a convenient wall mountable design for greater installation flexibility.

Fanless


The fanless design of this 16-port 2.5G switch lowers energy consumption costs and eliminates operating noise.

FEATURES

Easy Installation

No configuration needed,
simply connect network devices
to the 16-port multi-gig switch

Switching Capacity

80Gbps switching capacity

Housing Design

Sturdy desktop metal housing.

Rear Facing Ports

Hide cable clutter with rear
facing ports on your desktop or
rack

2.5G Ports

This 16-port multi-gigabit switch is
equipped with 2.5GBASE-T RJ-45
ports that provide ultra-fast
speeds capable of up to 2.5Gbps
over existing Cat5e or better
cabling

Fanless

Fanless design on the 16-port
2.5G switch lowers energy
consumption and eliminates
operating noise

Wall Mountable

The 16-port 2.5G switch features
a convenient wall mountable
design for greater installation
flexibility

19” Rackmount

Sturdy rack mountable metal
housing with mounting kit
included

16-Port Unmanaged 2.5G Desktop Switch

• 16 x 2.5G RJ-45 ports
• Compatible with existing Cat5e or better cabling
• Fanless design eliminates noise
• Rack mountable or wall mountable for installation flexibility
• 80Gbps switching capacity
• IEEE 802.3bz (2.5G) compliant
• Lifetime Warranty
• NDAA / TAA compliant (U.S. and Canada only)

SPECIFICATIONS

Standards

• IEEE 802.3

• IEEE 802.3u

• IEEE 802.3x

• IEEE 802.3z

• IEEE 802.3ab

• IEEE 802.3az

• IEEE 802.3bz

Device Interface

• 16 x 2.5G RJ-45 ports (100Mbps/1Gbps/

2.5Gbps)

• LED indicators

Data Transfer Rate

• Fast Ethernet: 100Mbps (half duplex) 200

Mbps (full duplex)

• Gigabit: 2Gbps (full duplex)

• 2.5 Gigabit: 5Gbps (full duplex)

Performance

• Switching Capacity: 80Gbps

• RAM Buffer: 1.5MB

• Jumbo Frames: 12KB

• MAC Address Table: 16K entries

• Forwarding Rate: 59.52Mpps (64-byte packet

size)

Special Features

• Wall mountable

• Rack mountable

Power

• Input: 90 – 264V AC, 47/63 Hz

• Output: 12V DC, 3A

• Max. Consumption: 7.26W

Fan/Acoustics

• Fanless design

MTBF

•223,000 hours

Operating Temperature

• 0° – 40° C (32° – 104° F)

Operating Humidity

• Max. 90% non-condensing

Dimensions (L x W x H)

• 286 x 128 x 27mm (11.25 x 5.02 x 1.06 in.)

Weight

• 982g (2.16lbs)

Certifications

• FCC

• CE

Warranty

• Lifetime Warranty

Package Contents

• TEG-S3160

• Quick Installation Guide

• Rackmount kit

• Power adapter (12V DC, 3A)