OVERVIEW

TRENDnet’s 5-Port Industrial Gigabit DIN-Rail Switch with Multi-Mode SC Port, model TI-G51SC, features a rugged IP30 rated metal enclosure and is designed to work in the harshest networking environments. This industrial switch with a fiber port is designed to withstand a high degree of vibration and shock, while operating in both high and low temperatures of industrial environments within - 40° – 75° C (-40° – 167° F). Redundant power inputs with overload current protection on the industrial unmanaged switch minimizes network downtime. This hardened industrial switch features copper gigabit ports for high-speed device connections, and a gigabit multi-mode SC port for long-distance fiber networking applications up to 550 meters.

Gigabit Ports


This reliable industrial switch features high-performance gigabit RJ-45 ports for high-speed device connections

SC Multi-Mode Fiber Port


The SC multi-mode fiber port supports long-distance fiber networking applications up to 550 meters.

Industrial Hardened Design


Equipped with a rugged IP30 rated housing, designed to withstand a high degree of vibration and shock, and operate within an extreme temperature range of -40° – 75° C (- 40° – 167° F).

Gigabit Ports

Industrial switch with fiber port features gigabit RJ-45 ports for high-speed device connections, and a gigabit SC multi-mode fiber port that supports long-distance fiber networking applications up to 550 meters

DIN-Rail / Wall Mounts

The industrial switch with a fiber SC port features an IP30 rated metal enclosure, with included DIN-Rail mount and wall mount hardware

Redundant Power

Multiple power inputs provide redundant power with overload current protection (power supply sold separately, models: TI-M6024, TI-S15052

Alarm Relay

Alarm relay on the industrial network switch with a fiber optic port is triggered by power failure of primary and/or redundant power

Jumbo Frame

Supports larger packets, or Jumbo Frames (up to 9KB), for increased performance

Extreme Temperature Range

Operating temperature range of -40° – 75° C (-40° – 167° F) allows for installations in environments with extreme hot or cold conditions

Shock and Vibration Resistant

Rated for shock (EN 60068-2-27), freefall (EN 60068-2-32), and vibration (EN 60068-2-6)

Grounding Point

Grounding point for high-voltage protection

Switching Capacity

10Gbps switching capacity

LED Indicator

LED Indicators on the industrial switch with a fiber port convey port status


  • DEVICE INTERFACE: 4 x Gigabit Ports; 1 x Gigabit Multi-Mode Fiber SC Port; 2 x 3-pin Removable Terminal Block; Optional power adapter input (power adapter sold separately)
  • LIFETIME PROTECTION -We stand by the quality of our products. The TI-G51SC 5-Port Industrial Gigabit DIN-Rail Switch with Multi-Mode SC Port is secured with Lifetime Manufacturer Protection from TRENDnet. (U.S. and Canada Only)
  • RELIABLE TECH SUPPORT: Our team of advisors, support and tech experts are English speaking, and available for all your needs during normal business hours. We take pride in being there for our customers.
  • GIGABIT PORTS: This 5 port industrial switch features gigabit RJ-45 ports for high-speed device connections.
  • SC MULTI-MODE FIBER PORT: The SC multi-mode fiber port supports long distance fiber networking applications up to 550 meters.
  • INDUSTRIAL HARDENED DESIGN: Equipped with a rugged IP30 rated housing, designed to withstand a high degree of vibration and shock, and operate within an extreme temperature range of -40° – 75° C (-40° – 167° F).
  • DIN RAIL & WALL MOUNTS: IP30 rated metal enclosure on the industrial switch with included DIN-Rail mount and wall mount hardware
  • REDUNDANT POWER: Multiple power inputs provide redundant power with overload current protection- POWER SUPPLY SOLD SEPARATELY: Models: TI-M6024, TI-S15052, 48VDC3000)
  • ELECTRO MAGNETIC COMPLIANCE: Complies with industrial EMS certifications (IEC 61000-4-2) ESD: Contact: 6kV | Air: 8kV, (IEC 61000-4-4) EFT: Power: 2kV | Signal: 2kV, (IEC 61000-4-5) Surge: Power: 2kV | Signal: 6kV
  • SHOCK AND VIBRATION RESISTENT: Rated for shock (EN 60068-2-27), freefall (EN 60068-2-32), and vibration (EN 60068-2-6); ALARM RELAY: Alarm output trigged by power failure of primary and/or redundant power

SPECIFICATIONS

Standards
  • IEEE 802.3
  • IEEE 802.3u
  • IEEE 802.3x
  • IEEE 802.3z (1000Base-SX)
  • IEEE 802.3ab
Device Interface
  • 4 x Gigabit ports
  • 1 x SC multi-mode fiber port
  • 2 x 3-pin removable terminal block
  • LED indicators
  • Optional power adapter input 48VDC3000 (sold separately)
Data Transfer Rate
  • Ethernet: 10Mbps (half duplex), 20Mbps (full duplex)
  • Fast Ethernet: 100Mbps (half duplex), 200Mbps (full duplex)
  • Gigabit: 2Gbps (full duplex)
  • Fiber: 2Gbps (full duplex)
Performance
  • Data RAM Buffer: 48KB
  • Switching Fabric: 10Gbps
  • MAC Address Table: 2K entries
  • Jumbo Frame: 9KB
  • Forwarding Rate: 7.44Mpps (64-byte packet size)
Special Features
  • Hardened components rated for extreme temperatures
  • Dual power inputs
  • Auto negotiation
  • Auto store and forward architecture
  • Automatic address learning and address aging
  • ESD 6KV and Surge 2KV protection
Power
  • Input: 9 - 60V DC
  • Compatible power supply: TI-M6024, TI-S15052 (sold separately)
  • Max. consumption: 3.6W
  • Power adapter 48VDC3000 (sold separately)
Terminal Block
  • Redundant power inputs, alarm relay contact, 2 x 3 pin
  • Wire range: 0.34mm^2 to 2.5mm^2
  • Solid wire (AWG): 12-24/14-22
  • Stranded wire (AWG): 12-24/14-22
  • Torque: 5 lb. – In / 0.5Nm / 0.56 Nm
  • Wire strip length: 7-8mm
Alarm Relay Contact
  • Relay outputs with current carrying capacity of 1A, 24V DC
  • Short circuit mode when two power sources are connected
  • Open circuit mode when only one power source is connected
MTBF
  • 71,955 hours
Housing
  • IP30 metal case
  • DIN-Rail mount
  • Wall mount
  • Grounding point
  • 8KV ESD protection
  • 2KV surge protection
Operating Temperature
  • - 40° – 75° C (-40° – 167° F)
Operating Humidity
  • Max. 95% non-condensing
Dimensions
  • 99 x 90 x 28mm (3.89 x 3.54 x 1.10 in.)
Weight
  • 292g (0.64 lbs.)
Certifications
  • CE
  • FCC
  • LVD
  • Shock (IEC 60068-2-27)
  • Freefall (IEC 60068-2-32)
  • Vibration (IEC 60068-2-6)
Warranty
  • Lifetime Warranty*
PACKAGE CONTENTS
  • TI-G51SC
  • Quick Installation Guide
  • Removable terminal block
  • DIN-Rail / wall mount kit