Preconfigured SEAMLESS Kitted Universal dvLED Mounting System

The Peerless-AV ® SEAMLESS Kitted Universal dvLED Mounting System features a slim and versatile design. This cost-effective, kitted solution is enabled by a patent-pending universal spacer that makes it adaptable for most latching dvLED displays. The display adaptors and mount frame provide X, Y and Z axis adjustments to overcome uneven walls and to ensure the video wall remains flat. The lightweight aluminum frame quickly mounts to the wall and the quick-connect clamps allow installers to easily secure the displays to the mount frame. Compact packaging reduces warehouse space and generally allows for parcel shipping, which lowers the overall delivery costs. Quickly and easily build the perfect dvLED video wall for a corporate lobby, retail display, sportsbook, concert hall, casino, and much more with Peerless-AV’s SEAMLESS Kitted Universal dvLED Mounting System.

Features

  • 1:1 and preconfigured models ensure the right solution is available to meet your needs
  • Universal design is compatible with the majority of latching dvLED displays
  • Patent-pending universal spacer * precisely spaces the horizontal extrusion for either landscape or portrait cabinet orientation; Also includes built-in calipers for measuring uncommon cabinet sizes
  • X, Y and Z axis adjustment creates a seamless video wall by enabling the mount to overcome wall imperfections
  • Quick-connect clamps allow installers to quickly and easily attach the displays to the mount frame
  • Open architecture provides ease of cable management
  • Condensed packaging reduces environmental impact, shipping costs, and warehouse space when storing
  • Optional Trim Kit Accessory is compatible with most displays (DS-LEDTK Models)
  • Maximum Size: Up to 32'W x 9'H (Configuration based on display size) - Configurations that exceed 50% of the limit will require onsite installation consultation
  • Universal spacer (DS-LEDUNVSPACER) is included with the preconfigured models only, sold separately with the 1:1 models.