Overview

TRENDnet’s 12-Port Blank Angled Wall Mount Keystone Patch Panel, model TC-KP12V, is a reliable modular patch panel designed for use with TRENDnet’s keystone jacks. When used together, they create a wall mount patch panel solution suitable for different network applications. The snap-in style wall mount bracket design provides quick and easy access to cable connections when needed for installation or troubleshooting. This compact/mini wall mount patch panel also includes a wall mount bracket for vertical or horizontal installations.

12-Port


The 12-Port patch panel is designed for use with TRENDnet’s keystone jacks (sold separately).

Adjustable Angle


The blank keystone patch panel features an adjustable angled keystone design for easy cable management.

Wall Mount


This compact wall mount patch panel includes a wall mount bracket for vertical or horizontal installations.

SPECIFICATIONS

Features
  • 12-Port blank keystone patch panel
  • Adjustable angle for easy cable management
  • Use with TRENDnet keystone jacks TC-K05LC, TC-K06C6A, TC-KC06C6A, TC-K25C6BK, TC-K50C6BK, TC-K25C6, TC-K50C6 (sold separately)
Materials
  • Plastic
  • Black coating
Dimensions
  • 255 x 55 x 65mm (10 x 2.2 x 2.6 in.)
Weight
  • 168g (6 oz.)
Warranty
  • 2-year
PACKAGE CONTENTS
  • TC-KP12V
  • Quick Installation Guide