Overview

Dual Monitor Gas Spring Arm Desk Mount - Fits13" to 32”monitor, Max Load up to 22 lbs(Each), Full Motion Height Swivel Tilt Rotation Adjustable, VESA 75/100mm, Cable Management, Aluminum Alloy, Detachable, Fits Two Flat/Curved Monitor

Features

Create your ideal dual monitors setup with gas spring arms, supports up to two 32” monitors. This versatile and ergonomic solution is perfect for both the office and home use, allowing you to create a comfortable, a clean desk, and efficient workspace that maximize your productivity

Supports a Wide Range of Monitors

Designed to support most of flat/curved monitors from 13" to 32" and weigh up to 22lbs (10Kgs) each. Compatible with VESA 100x100mm or 75x75mm mounting holes

Effortless Adjustment

Achieve the perfect viewing angle with 90° upward tilt, -45° downward tilt, 180° VESA plate swivel and 360° screen rotation, 360° pan swivel and 360° arm swivel

Optimal Viewing Height

Premium gas spring monitor arm assists height adjustment from 4.72" to 16.14", optimizing your viewing angle, reducing your eyes and neck stress and preventing ergonomic injuries

Extend Your View

Extend up to 16.93 inches from the wall, providing ample space for your monitor to be positioned at the perfect height and distance for your needs, freeing up space on your desk

Infinite Flexibility

Unlimited adjustability with dual independent pivots and arms for any setup. Allowing you to position your monitors at the perfect height and distance for a comfortable and productive workday

Easy to Adjust the Gas Shock Tension

You can manually adjust the tension of the gas spring. Simply turn the shock five times, then test if the tension is holding the monitor sturdily

-To increase the tension, turn the shock counter-clockwise (+)

-To decrease the tension, turn the shock clockwise (-)

Cable Management

Integrated cable management helps you keep your desk tidy and organized, so you can focus on your work without distractions

Two Mounting Options

C-clamp and Grommet bases are both included in the package for a quick and easy installation -Solid C-clamp fits most desktops from 0.39" to 2.36” thick -Grommet mount supports up to 2.76" thick with a Grommet hole diameter between 0.39” to 2.36”

Applications

SIIG’S Dual Monitor Gas Spring Arm Desk Mount - 13" to 32” transforms your workspace, boosting productivity and ergonomics, creating a clutter-free workspace, enhancing entertainment experiences, and more

Office Workstations:

Increase productivity by having multiple applications or documents open simultaneously on two monitors

Ideal for multitasking, enabling users to view emails on one screen while working on a project on the other

Free up valuable desk space by mounting your monitors, creating a clean and organized work environment

Financial Trading:

Traders often use multiple monitors to monitor stock charts, news feeds, and financial data simultaneously

A dual monitor setup provides a comprehensive view of market conditions