The IOGEAR Quantum Thunderbolt 4 Mini Dock merges cutting edge technology and high-quality hardware with innovative design elements. The Quantum Thunderbolt 4 Mini Dock allows users to get full capabilities from their Thunderbolt 4 laptops in a small compact design. Connect up to two 4K displays and other Thunderbolt or USB-C ® devices.
Drive a single, stunning 8K@30Hz display or immerse yourself in dual 4K@60Hz glory, all through the convenience of a single USB-C ® cable. Witness vibrant detail and buttery-smooth motion, taking full advantage of Thunderbolt 4 speeds.
The IOGEAR Thunderbolt 4 Mini Docking Station provides a versatile solution for connecting multiple 3 USB-C or Thunderbolt 4 devices with a maximum transfer rate of 40Gbps. Compact and efficient docking station is designed to cater to the high-speed connectivity requirements of modern businesses and academic settings.
Experience data transfer like never before with our blazing-fast 40 Gbps connection, shredding through files and workloads at warp speed. Plus, get the power you need with up to 86W of power delivery, keeping your laptop fueled for nonstop action.
Our blazing 10Gbps USB-A port lets you unleash the full potential of your high-performance peripherals. Transfer massive files quickly, edit large media projects without a hitch, and connect high-speed devices with ease. No more waiting, just productivity.
With Intel’s Thunderbolt 4 chipset, the dock is compatible with all Thunderbolt 4 computers including Windows and Mac OS platforms. Transform laptop into a productivity powerhouse – all through the versatile power of Thunderbolt 4.
Seamlessly multitask and share peripherals between two computers with Thunderbolt™ Share. Control your second computer from your primary device, expanding your workspace and productivity.
Transferring files between PCs is quick and easy with drag-and-drop at Thunderbolt™ speeds, along with "copy," "paste," and "cut" commands
Thunderbolt™ Share makes it easy to transfer files from an old computer to a new one, much faster than Wi-Fi or the Cloud.
Thunderbolt™ share Syncs files and folders between two PCs for easy backup and collaboration.