Overview

Dual Monitor Arm Desk Mount - Up to 32” monitor, Max Load up to 19.8 lbs(Each), Visible Screen Weight Indicator, Full Motion Height Swivel Tilt Rotation Adjustable, VESA 75/100mm, Detachable VESA Plate, Cable Management, Tools Storage, Compliant with BIFMA X5.5 24 standard testing and compliant with TAA

Features

Delivers smooth, effortless adjustments and stable for 32” monitors. Easy to adjust the height, tilt, and swivel of your monitor, so you can find the perfect position for your eyes and neck

Easy Adjustable, Create Your Ideal Position

Fine-tune your monitor setup with 90° upward tilt, 40° downward tilt, 180°swivel and screen rotation 360° for landscape or portrait mode, easy to hold the screen in the correct, comfortable position to meet your needs

Find Your Perfect Height

Lift the arm 19.65 inches (499 mm) to find the perfect and ergonomic viewing height relieves your body strain, create your sit or stand ergo working environment

Extend Your View

Extend up to 18.15 inches from the wall, providing ample space for your monitor to be positioned at the perfect height and distance for your needs, freeing up space on your desk

Infinite Flexibility

Unlimited adjustability with dual independent pivots and arms for any setup, from back-to-back to side-by-side to top-and-bottom. Allowing you to position your monitors at the perfect height and distance for a comfortable and productive workday

Note: If the VESA mount of the monitor is not in the center, be careful that the bottom monitor may hit the desk when using the stacking mode

Two C-clamp Mount Method

Fits most desktops from 0.71" to 2.24" (18mm to 57mm) thick with a needed (50mm) depth

Note: Different mount methods are suitable for different desktop thick

Visual Indicator for Monitor Weights

Built-in the visible screen weight indicator and manually controlled spring tension in the upper arm allow for easy adjustment. When using it for the first time, insert the allen key into the back of the arm to adjust, so that the spring output is balanced with the weight of the screen, and you can move it as you like

Tools Storage

Hidden tool storage design save time looking for tools and allows you to easily access tools at any time without worrying about losing them

Detachable VESA Plate

With a detachable design, you can easily attach your monitor to the arm after installing the VESA assembly on your monitor. Simple hook the monitor onto the arm or removed

Two Mount Method

There are two options to mount this desk arm on the table

  • A C-clamp Mount: fits 0.71” to 1.30” thick
  • B C-clamp Mount: fits 1.50” to 2.24” thick
  • Organized and Efficient

    Integrated cable management helps you keep your desk tidy and organized, so you can focus on your work without distractions

    Elegant Design

    Made of high-quality aluminum alloy for secure support, providing a stable platform for your monitor

    Compliant with BIFMA and TAA

    Compliant with Business and Institutional Furniture Manufacturers Association (BIFMA) X5.5 24 standard testing and compliant with TAA