Overview

TRENDnet’s 2-Port Industrial SFP to Gigabit PoE++ Media Converter, model TI-BF22SFP, converts two long distance fiber connections to copper connections, while providing power to PoE, PoE+, and PoE++ compliant devices, such as IP cameras, VoIP phones, and wireless access points. With an operating temperature range of -40°– 75 °C (-40° – 167 °F), the industrial PoE++ fiber media converter features a hardened IP30 rated metal housing suitable for tough, industrial environments. The industrial PoE++ fiber media converter’s rugged design also provides protection from shock, freefall, and vibration.

Industrial Applications


Networks devices for manufacturing, general industrial, logistics, surveillance, and corporate applications.

PoE++ Output


Converts long distance fiber to copper while providing power to PoE, PoE+, and PoE++ compliant devices, such as IP cameras and wireless APs.

Industrial Environments


Hardened IP30 converter for industrial networking environments, with a -40°– 75° C (-40° – 167° F) operating temperature range.

Network Ports


2 x Gigabit PoE++ Ethernet ports and 2 x Gigabit SFP ports

DIN-Rail/Wall Mounts

IP30 rated metal enclosure on the industrial PoE+ media converter includes DIN-Rail and wall mount hardware

Switching Capacity

4Gbps switching capacity

Jumbo Frame

Sends larger packets, or Jumbo Frames (up to 16KB), from the industrial PoE++ SFP media converter for increased performance

Operating Temperature

Hardened converter is rated for an extreme operating temperature range of -40°– 75° C (-40° – 167° F)

Electromagnetic Compliance

Complies with FCC Part 15 Subpart B Class A and CE Class A standards

Certifications

Rated for Information Technology Equipment (ITE) and Industrial, Scientific, and Medical (ISM) equipment

Shock and Vibration Resistant

Rated for shock (IEC 60068-2-27), freefall (IEC 60068-2-32), and vibration (IEC 60068-2-6)


  • DEVICE INTERFACE: 2 x Gigabit SFP ports; 2 x Gigabit PoE++ ports; 4-pin removable terminal block; LED indicators; DIP switch
  • POWER SUPPLY SOLD SEPARATELY: Power supply (Model TI-S15052) sold separately
  • INDUSTRIAL APPLICATIONS: Networks devices for manufacturing, general industrial, logistics, surveillance, and corporate applications.
  • POE++ OUTPUT: Converts long distance fiber to copper while providing power providing up to 90W for PoE, PoE+ and PoE++ to compliant devices, such as IP cameras, VoIP phones, and wireless access points.
  • IP30 RATED: The hardened IP30 media converter is equipped with an operating temperature range of -40°– 75° C (-40° – 167° F) for extreme networking environments
  • TRENDNET LIFETIME PROTECTION: The TI-BF22SFP 2-Port Industrial SFP to Gigabit PoE++ Media Converter Switch is backed by TRENDnet’s Lifetime Manufacturer Protection. Renewed or refurbished products come with a 90 day Amazon Renewed Guarantee.
  • DIN RAIL/ WALL MOUNTS: The 2 port media converter includes DIN-Rail and wall mount hardware
  • ELECTROMAGNETIC COMPLIANCE: Complies with FCC Part 15 Subpart B Class A and CE Class A standards
  • CERTIFICATIONS: Rated for Information Technology Equipment (ITE) and Industrial, Scientific, and Medical (ISM) equipment
  • SHOCK AND VIBRATION RESISTANT: Rated for shock (IEC 60068-2-27), freefall (IEC 60068-2-32), and vibration (IEC 60068-2-6); GROUNDING: Grounding point protects equipment from external electrical surges

SPECIFICATIONS

Standards
  • IEEE 802.3
  • IEEE 802.3u
  • IEEE 802.3ab
  • IEEE 802.3z
  • IEEE 802.3x
  • IEEE 802.3af
  • IEEE 802.3at
  • IEEE 802.3bt
Device Interface
  • 2 x Gigabit SFP ports
  • 2 x Gigabit PoE++ ports
  • 4-pin removable terminal block
  • LED indicators
  • DIP switch
  • DIN-Rail mount
  • Wall mount
  • Grounding point
Data Transfer Rate
  • Gigabit: 2Gbps (full duplex)
  • SFP: 2Gbps (full duplex)
Performance
  • Data RAM buffer: 512KB
  • MAC address table: 1K
  • Jumbo frame: 16KB
  • Switching fabric: 4Gbps
Special Features
  • Hardened components rated for extreme temperatures
  • Auto-Negotiation
  • Automatic address learning and address aging
Power
  • Input: 48 – 56V DC
  • Required power supply: TI-S15052 (sold separately)
  • Consumption: 3.84W (without PoE) @ 48V DC
PoE
  • Pins 3, 4, 5, 6 for power (+) and pins 1, 2, 7, 8 for power (-)
  • PoE budget: 90W
Terminal Block
  • Power and relay inputs, 4 pin
  • Wire range: 0.34mm^2 to 2.5mm^2
  • Solid wire (AWG): 12-24/14-22
  • Stranded wire (AWG): 12-24/14-22
  • Torque: 5lbs. – In / 0.5Nm / 0.56 Nm
  • Wire strip length: 7-8mm
DIP Switch
  • 1: OFF: T1 LFP disabled (default), ON: LFP enabled
  • 2: OFF: T2 LFP disabled (default), ON: LFP enabled
MTBF
  • 551,468 hours
Housing
  • IP30 rated metal housing
  • DIN-Rail mount
  • Wall mount
  • Grounding point
Operating Temperature
  • - 40° - 75° C (-40°- 167° F)
Operating Humidity
  • Max. 95% non-condensing
Dimensions
  • 104 x 81.5 x 32mm (4 x 3.2 x 1.2 in.)
Weight
  • 176g (6.2 oz.)
Certifications
  • CE
  • FCC
  • Shock (IEC 60068-2-27)
  • Freefall (IEC 60068-2-32)
  • Vibration (IEC 60068-2-6)
Warranty
  • Lifetime Warranty*
PACKAGE CONTENTS
  • TI-BF22SFP
  • Quick Installation Guide
  • Removable terminal block
  • DIN-Rail and wall mount kit