TRENDnet’s 5 dBi WiFi 6 AX1800 Outdoor PoE+ Omni-Directional Access Point, model TEW-941APBO, is designed for point-to-point and point-to-multi-point WiFi bridging applications. This WiFi 6 outdoor access point can be powered with an IEEE 802.3at PoE+ switch or injector. The WiFi 6 outdoor omnidirectional AP supports point-to-point and point-to-multi-point scenarios with Access Point, Client Bridge, and Repeater modes. The IP67 rated housing on this WiFi 6 outdoor access point is designed for outdoor environments, and conveniently includes wall and pole mounting hardware.
Easily manage and configure TRENDnet’s 5 dBi WiFi 6 AX1800 Outdoor PoE+ Omni-Directional Access Point remotely with TRENDnet Hive. TRENDnet Hive is a remote network cloud manager that reduces management time and cost. No additional hardware, server, or personal cloud is required with this WiFi 6 access point and TRENDnet’s reliable cloud service.
AX1800: Concurrent 1201Mbps
(5GHz) + 573Mbps (2.4GHz) bands
2 x 5 dBi 2.4GHz antennas, 2 x 5
dBi 5GHz antennas
Create up to eight dual band SSIDs
with band steering capabilities
Supports Access Point, Client
Bridge, and Repeater modes
PoE+ Powered
Supports 2.5G 802.3at PoE+ power
input
Mounting Hardware
Pole and wall mount hardware are
conveniently included with this WiFi
6 outdoor access point
Outdoor Rated
The outdoor wireless 6 access point
features a durable enclosure with
an IP67 weather rating
Encrypted Wireless
Support for wireless encryption of
up to WPA3
Hive Enabled (Optional)
Remotely monitor, manage,
configure, and diagnose this WiFi 6
access point via TRENDnet’s
reliable cloud service (Additional
fee applies)
• Dual band WiFi 6 AX1800 point-to-point and point-to-multi-point bridge
• 2 x 5 dBi 2.4GHz omni-directional antennas
• 2 x 5 dBi 5GHz omni-directional antennas
• 1 x 2.5G PoE+ LAN port
• Supports Access Point, Client Bridge, and Repeater modes
• IP67 outdoor weather rated housing
• Supports IEEE 802.3at PoE+
• Remote cloud management available with TRENDnet Hive (Additional fee applies)
• NDAA / TAA compliant (U.S. and Canada only)
| Standards |
|
||||
| Hardware Interface |
|
||||
| Features |
|
||||
| Operation Modes |
|
||||
| Management/Monitoring |
|
||||
| Hive Cloud Management |
|
||||
| Access Control |
|
||||
| QoS |
|
||||
| SSID |
|
||||
| Frequency |
|
||||
| Wireless Channels |
|
||||
| Modulation |
|
||||
| Antenna Gain |
|
||||
| Antenna Pattern |
|
||||
| Wireless Output Power |
|
||||
| Receiving Sensitivity |
|
||||
| Power |
|
||||
| Operating Temperature |
|
||||
| Operating Humidity |
|
||||
| Certifications |
|
||||
| Dimensions |
|
||||
| Weight |
|
||||
| Warranty: |
|
| PACKAGE CONTENTS |
|
Disclaimer
**Maximum wireless signal rates are referenced from IEEE 802.11 theoretical specifications. Actual data throughput and coverage will vary depending on interference, network traffic, building materials and other conditions. For maximum performance of up to 867Mbps use with an 867Mbps 802.11ac wireless adapter. For maximum performance of up to 300Mbps, use with a 300Mbps 802.11n wireless adapter. For maximum performance of up to 1201Mbps use with a 1201Mbps 802.11ax 5GHz wireless adapter. For maximum performance of up to 573Mbps use with a 573Mbps 802.11ax 2.4GHz wireless adapter. Multi-User MIMO (MU-MIMO) requires the use of multiple MU-MIMO enabled wireless adapters.
*Feature reserved for use when device is managed by TRENDnet Hive.
All references to speed are for comparison purposes only. Product specifications, size, and shape are subject to change without notice, and actual product appearance may differ from that depicted herein.