TRENDnet’s 14 dBi WiFi 6 AX1200 Outdoor PoE Preconfigured Point-to-Point
Bridge Kit, model TEW-940APBO2K, provides reliable, long-range wireless
AX1200 point-to-point connectivity. This preconfigured 5GHz outdoor
WiFi 6 bridge kit provides installers the simplest way to create a
long-distance wireless point-to-point bridge. The outdoor WiFi 6 bridge
kit conveniently links two locations together with WiFi 6 AX1200 speed
and performance. Faster speeds are possible with this outdoor
point-to-point WiFi 6 bridge kit with OFDMA and MU-MIMO technologies.
MU-MIMO technology processes multiple data streams simultaneously,
increasing real-time WiFi performance on the outdoor wireless access
point when multiple devices access the network. The IP55 rated housing
is designed for outdoor environments and includes wall and pole mounting
hardware.
Aliquam dignissim magna vel enim dignissim vehicula. Maecenas efficitur urna vitae egestas congue. Nam semper molestie.
Supports WiFi 6 AX1200 (5GHz) to maximize point-to-point networking
speeds and includes convenient wireless connection quality LEDs for ease
of installation.
Built for outdoor environments with an IP55 weather rating, and an operating temperature range of -20° – 60° C (-4° – 140° F).
Proprietary PoE power adapters included
Compliant with 802.11ax/n/ac 5GHz technology with data rates up to 1.2Gbps*
Outdoor WiFi 6 bridge kit features durable enclosure with an IP55 outdoor weather rating
Built-in 14 dBi directional antennas
| Standards |
|
||
| Hardware Interface |
|
||
| Features |
|
||
| Operation Modes |
|
||
| Management/Monitoring |
|
||
| Access Control |
|
||
| QoS |
|
||
| SSID |
|
||
| Frequency |
|
||
| Wireless Channels |
|
||
| Modulation |
|
||
| Antenna Gain |
|
||
| Antenna Pattern |
|
||
| Distance |
|
||
| Wireless Output Power |
|
||
| Receiving Sensitivity (per chain) |
|
||
| Power |
|
||
| Operating Temperature |
|
||
| Operating Humidity |
|
||
| Certifications |
|
||
| Dimensions |
|
||
| Weight |
|
||
| Warranty |
|
| PACKAGE CONTENTS |
|
Disclaimer:
* Effective wireless coverage may vary depending on the wireless device's output power, antenna gain, antenna alignment, receiving sensitivity, and radio interference. Additionally, environmental factors such as weather conditions, physical obstacles, and other considerations may affect performance. For optimal results, we recommended consulting a professional installer for site survey, safety precautions, and proper installation.
** Distance Disclaimer
** The distance listed in the specification is based on internal wireless connectivity between two TEW-940APBO units with consideration to acceptable data transmission rates performance throughput. Actual achievable connectivity and performance throughput may vary based on environmental factors in the installed locations.