Universal UC/VC Soundbar Mount for 55" to 98"+ Single Displays and 55" to 75" Dual Displays

Peerless-AV’s Universal UC/VC Sound Bar Mount comes with all the necessary hardware to
mount UC/VC sound bars (with suitable fixing points) above or below your display. This mount is fully adjustable, so you can minimize the gap between your display and sound bar for a clean finish. The flexible design can be used with sound bars up to 19.8lb (9kg) and is designed to work with single displays up to 98"+ and dual displays up to 75".

Features

  • Universal UC/VC Sound Bar Mount compatible with sound bars with suitable fixing points
  • Versatile mounting options: Mount the sound bar above or below the display(s)
  • Achieve perfect placement of the sound bar relative to the display(s)
  • Weight capacity 19.8lb (9kg)
  • Compatible with Peerless-AV® Flat, Tilt and Articulating Wall Mounts, Carts, and Stands