ViewSonic VG2757V-2K 27 Inch 1440p Video Conferencing Docking Monitor with Windows Hello Compatible IR Webcam, Advanced Ergonomics, and 90W USB C for Home and Office

ViewSonic VG2757V-2K video conferencing monitor is a docking monitor with premium features such as a pop-up webcam that will help maintain productive meetings whether in the office or working from home, with secure features like a Windows Hello compatible IR camera and Zoom certification for peace of mind on security and reliable conferencing. Premium webcam features to improve visual and audio aspects of video calls such as built in LED lighting, and powerful speakers, along with a QHD 2560 x 1440p resolution for stunning visuals. The IR camera allows for secure and easy sign-on with Windows Hello. Full docking functionality (daisy chain, USB-C single cable connectivity with 90W power delivery, reliable ethernet connectivity) simplifies accessories needed to deploy for IT infrastructure.

  • VERSATILE MONITOR: 27 Inch QHD (2560x1440p) IPS monitors with thin bezels and 100Hz refresh rate
  • FEATURE-PACKED CAMERA: Ergonomic pop-up full hd camera with adjustable LED that is Zoom certified and compatible with Windows Hello.
  • VIDEO CONFERENCING MONITOR: Built-in microphone, front-firing 5W speakers, and a 1080p camera.
  • DITCH THE DOCK: Ethernet RJ45 and USB-C connectivity for fast data, audio and video transfer, 90W charging over one cable
  • ERGONOMIC STAND: Advanced ergonomics (40-degree tilt, swivel, rotate and height) for all-day comfort
  • FLEXIBLE CONNECTIVITY: Supports PC, Mac and more with USB-C, HDMI 2.0, DisplayPort, and USB Type A inputs

Experience crystal clear meetings

Windows Hello Certified

Less clutter. More efficiency

Advanced Ergonomics

Resolution

Connectivity

What's in the box

Your Workspace. Your Way.

ViewSonic Webcam Docking Monitor VG2757V-2K

Quad HD Resolution

At 4x the resolution of a 720p panel, and almost twice that of a 1080p display, QHD delivers a sharper image, with no distortion or stretching, all while maintaining the same 16:9 aspect ratio.

Hassle-Free Video Conferencing

With an integrated Zoom certified Full HD pop-up camera, microphone and front-firing 5W speakers, this monitor ensures you look and sound as good on video as you do in person.

Windows Hello Certified

Experience secure and personalized access with the IR integrated camera certified for Windows Hello.

Ditch the Dock and Daisy Chain

With USB-C single cable connectivity, RJ45 Ethernet, USB and DisplayPort inputs, this docking monitors replace expensive docks so you can plug-and-play instantly while connected to additional screens.

IPS Panel Technology

With IPS technology and a 178º degree viewing angle this monitor delivers consistent, accurate images no matter what angle you’re looking at the screen.

Advanced Ergonomics

Enjoy reduced back and eye strain with height adjustment, swivel, tilt and pivot.

Reduce Clutter with Single-Cable Solution

Enjoy fast data, audio and video transfer speeds and 90W charging over a single cable.

Built for Privacy

The integrated pop-up webcam can be easily retracted for added privacy and ensures you are seen only when you want to be seen.

Integrated Speakers

Dual integrated speakers deliver an immersive audio-visual experience.

Easy to Install Stand

A quick-release stand installs in minutes and features a carrying handle and mounting options.

Optimized View Settings

Choose from “Game,” “Movie,” “Web,” “Text,” and “Mono” presets with ViewMode.

Eye Care

Flicker-Free and Blue Light technology help reduce eye strain over extended periods.

VESA Compatible Mount

Easily install your monitor on a VESA-compatible wall mount or stand.