Smaller, Faster, Better, AI Ready

The ASUS NUC brand represents a commitment to technological excellence, prioritizing innovative product design, to push the boundaries of performance and user experience.Developed through a partnership between ASUS and Intel, the ASUS NUC product lines anchor on delivering uncompromised performance in the smallest form factors, backed by industry best quality and reliability, innovative modular designs, extended lifespan options, smart cooling solutions, and advanced AI capabilities. The versatility of the products shines through an array of configurations catering to diverse user needs, from developers, to power users, to casual home use. Positioned as the preferred choice for a variety of business applications, vertical industries, and everyday users, the ASUS NUC combines exceptional performance with essential features, aiming to shape the next generation of PC experiences.With a focus on supporting diverse businesses and enhancing PC applications, the ASUS NUC aspires to deliver on the brand promise of delivering the Next Unit of Compute (NUC) and make a lasting impact in the ever-evolving tech landscape.

Business Driver. Space Saver.

ASUS NUC 13 Pro Mini PCs, Kits, and Boards offer the combination of size, performance, and reliability you need to drive modern business.It all starts with 13th Gen Intel Core processors that deliver outsized performance in a 4x4 form factor, with up to 14 processor cores (6P+8E) and up to 64GB dual-channel DDR4 memory. Select SKUs also come with Intel vPro ® Enterprise, which provides comprehensive security, enterprise-grade stability, and hardware-based remote management.The NUC Pro Software Suite (NPSS) helps to ensure digital signage applications keep running during any unexpected system failures. Businesses also benefit from advanced features including power control, hardware alarm clock, hardware KVM, boot redirection, beyond firewall support, cloud-based manageability, remote PC remedy, and unattended system control.To provide an eco-friendly foundation for businesses, ASUS NUC 13 Pro Mini PCs and Kits are upgradable, reparable, and reusable. Every system is qualified for 24x7 operation.

The Mini PC That Means Business

Built for Business

Drive business growth with the perfect combination of size, performance, and reliability ASUS NUC 13 Pro​ is ready to work.

Revolutionary Business Performance

ASUS NUC 13 Pro​ Mini PCs, Kits, and Boards offer the perfect combination of size, performance, and reliability to drive modern business.The 4x4 form factor delivers outsized performance with 13th Gen Intel ® Core ™ processors, and optional Intel vPro ® Enterprise provides comprehensive security, enterprise-grade stability, and hardware-based remote management.

Powerful Performance

Enjoy productivity every day with 13th Gen Intel ® Core ™ processors delivering unmatched speed and intelligence, enabling impressive productivity, content creation, and gaming experiences with the best connectivity.

Intel vPro Enterprise

Intel vPro ® Enterprise provides the peace of mind of remote manageability, plus added stability and security you need to do business.High-performance Intel vPro ® Enterprise with 13th Gen Intel ® Core ™ i7/i5 processors is designed to amplify employee productivity with industry-leading performance tuned for the workloads and applications business professionals use most.

Built for Business

Business-class features include remote power control, hardware alarm clock, hardware KVM, boot redirection, beyond firewall support, cloud-based manageability, remote PC remedy, and unattended system control.

Intel ® Stable IT Platform Program

Take advantage of hardware stability and enterprise-level validation of key hardware components. This formal process helps reduce the number of changes that an organization would see over the life of a device. Intel SIPP program aims for no hardware driver or firmware changes for at least 15 months, or until the next generation product is released.

Comprehensive, Multilayer Security

Evolving threats require all-inclusive security features, designed to the most stringent standards. Intel ®  Hardware Shield delivers integrated hardware-based PC protection, which includes below-the-OS security, application and data protection, and advanced threat detection.

Complete, Remote Management

In today’s work-at-home world, the office is everywhere. With PCs running on Intel vPro ® , IT can be everywhere too.

Sustainability

To provide an eco-friendly foundation for businesses, ASUS NUC 13 Pro Mini PCs and Kits are upgradable, repairable, and reusable.Every system is qualified for 24x7 operation.

The right form factor for your needs

ASUS NUC 13 Pro Mini PCs, Kits, and Boards give the performance you need for desktop applications, embedded devices, and more. Choose the ASUS NUC 13 Pro form factor that fits your needs. You can get a ready-out-of-the box 4x4, a kit with all you need to start your own build, and an NUC 13 Pro board to customize and upgrade.