Overview

Desk Mount Dual Gas Spring Monitor Arm - Up to 32” monitor, Max Load up to 19.8 lbs(Each), Full Motion Height Swivel Tilt Rotation Adjustable, Height Adjustment up to 18.38", VESA 75/100mm, Cable Management, High Quality Aluminum Alloy, Slim and Elegant Design, Compliant with TAA

Features

Create your ideal monitor setup with gas spring arms, supports up to two 32” monitors. This versatile and ergonomic solution is perfect for office use, allowing you to create a comfortable, a clean desk, and efficient workspace

Perfect Fit for Your Monitors

Dual monitor desk mount fits most of flat/curved monitors up to 32 inches in size and weigh up to 19.8lbs (9Kgs) each. Compatible with VESA 100x100mm or 75x75mm mounting holes

Full Motion Adjustable

Achieve the perfect viewing angle with 90° upward tilt, -35° downward tilt, 180° VESA Plate swivel and +-128° Screen rotation, 180° pan swivel and 360° arm rotation

Optimal Viewing Height

Premium gas spring monitor arm assists height adjustment from 7.36” to 18.38", optimizing your viewing angle, reducing your eyes and neck stress and preventing ergonomic injuries, effortlessly adjust your monitor’s position with just a gentle touch

Extend Your View

Extend up to 20.28 inches from the wall, providing ample space for your monitor to be positioned at the perfect height and distance for your needs, freeing up space on your desk

Infinite Flexibility

Unlimited adjustability with dual independent pivots and arms for any setup. Allowing you to position your monitors at the perfect height and distance for a comfortable and productive workday

*Note: If the VESA mount of the monitor is not in the center, be careful that the bottom monitor may hit the desk when using the stacking mode

Easy to Adjust the Gas Shock Tension

You can manually adjust the tension of the gas spring. Simply turn the shock five times, then test if the tension is holding the monitor sturdily

- To increase the tension, turn the shock counter-clockwise (+)

- To decrease the tension, turn the shock clockwise (-)

Cable Management

Integrated cable management helps you keep your desk tidy and organized, so you can focus on your work without distractions

Easy C-clamp Mounting

Fits most desktops from 0.4” to 2.55” (10-65 mm) thick

Slim and Elegant Design

High quality aluminum alloy, simple, slim and elegant appearance design, providing a stable and secure platform for your monitor

TAA Compliant

Completely manufactured in a TAA designed country