Paramount™ Flat Panel Cart for 55" to 75"+ Displays

The Peerless-AV® Paramount™ Flat Panel Cart provides a sleek mobile solution for 55" to 75"+ displays. This cart is built with two heavy-duty poles that perfectly center the display at a maximum height of 61.5" (1563mm). The shape of the base allows multiple carts to be nested together, reducing the amount of storage space needed. Maneuverability is made easy with the four-inch casters and locking brakes. The PR565 also comes with a spacious metal shelf for AV components, as well as a video conferencing camera that can be mounted above or below the display.

Features

  • Display can be positioned 45.2" to 61.5" (1147 to 1563mm) from the floor in 5.5" (140mm) increments
  • 4" (102mm) swivel casters with locking brakes provide safe and easy maneuverability
  • Video conferencing camera shelf can be mounted above or below the display and fits most displays up to 98"
  • Video conferencing camera shelf is height adjustable and has a max load rating of 10lb (4.5kg)
  • Universal mount fits displays with mounting patterns from 200 x 200mm up to 1000 x 600mm
  • 39.7" (1008mm) W x 8.5" (215mm) D fixed steel component shelf holds up to 20lb (9.1kg)
  • Smooth black powder coat finish helps to hide finger prints and dust
  • Base shape is designed to nest multiple carts together, reducing the amount of storage space needed