TRENDnet’s Industrial M12 Female 5-Pin Connector Electrical Cable, model TI-CP02, is designed to connect an M12 A-coded compatible industrial rail switch. The M12 connector is specifically designed for moving bus, train, and other rolling stock applications.

Cable Interface


M12 cable interface is designed to connect to an M12 A-coded industrial rail switch (such as TI-XPG50)

IP67 Rated


Rugged IP67 weather rated cable

Cable Length


2m (6.5 ft.) cable length


  • CABLE INTERFACE: M12 Female A-Coded Connector
  • CABLE LENGTH: 2m (6.5 ft.)
  • IP67 RATED: This rugged M12 electrical cable has an extreme operating temperature range of -25° – 80° C (-13° – 176° F) and is equipped with a PVC jacket that resists oil and other contaminants
  • COMPATABILITY: The industrial electrical cable is designed to connect an M12 A-coded compatible industrial switch (TRENDnet 5-Port Industrial EN50155 M12 Gigabit PoE+ Railway Switch, TI-XPG50)

SPECIFICATIONS

Interface
  • M12 female A-coded connector
Features
  • Max. contact resistance: 20Ω
  • Min. insulation resistance: DC 200V 10ms 10MΩ
  • IP67 rating protection
  • PVC jacket resists oil and other contaminants
Cable Pin Out
1. Brown
2. White
3. Blue
4. Black
5. Red
Operating Temperature
  • -25° – 80° C (-13° – 176° F)
Operating Humidity
  • Max. 90% non-condensing
Length
  • 2m (6.5 ft.)
Weight
  • 98g (3.5 oz.)
Warranty
  • 1 year
PACKAGE CONTENTS
  • TI-CP02