Q: What does it mean that I never have to change batteries?
A: The ES10 dispenser has a fresh battery built into every refill. So, under normal usage conditions, you never have to change or buy batteries.
Q: What are the dimensions of ES10 soap and sanitizer dispensers?
A: The ES10 soap and sanitizer dispensers are slim and designed to fit in most spaces. Wall space required for the dispenser is a minimum height space of 12.5”. Dispenser Dimensions: 10.69” L x 4.33” W x 3.91” D.
Q: Can I use the same dispenser for both soap and sanitizer?
A: No, the dispensers are designed to only work with compatible refills. ES10 soap dispensers will only work with ES10 soap refills and ES10 sanitizer dispensers will only work with ES10 sanitizer refills.
Q: If I am replacing a larger, existing dispenser with the ES10 dispenser will I need to repair the wall to accommodate the new installation?
A: No, the TRUE FIT Wall Plate will cover up wall damage around dispensers and help eliminate repainting surfaces prior to new installations. The wall plate fits around the ES10 Dispenser and can be added after dispensers are already installed. Learn more at PURELL.com.
Q: Do ES10 dispensers come with anything to help prevent drips or splashes?
A: The ES10 sanitizer dispenser comes with a SHIELD™ Floor and Wall Protector. This ES10 SHIELD™ attaches to the bottom of sanitizer dispenser to help eliminate drips and splashes on the floor, counter, or wall.