SmartMount® Flat/Tilt Wall Mount with Media Device Storage

Designed to hold a display and media device, the DST660 is the ideal low profile solution for digital signage aications. Featuring an open wall plate for easy outlet access, multiple tilt options and portrait/landscape orientation, this is one of the most versatile digital signage mounts. Smartly designed storage means easy access to the media device without having to remove the display.

 

Features

  • Included security hardware deters tampering and loss
  • The media player can be removed from the bottom if replacement, repair or maintenance is necessary without having to remove the display
  • Accommodates media players up to 12" x 13" x 2.4"
  • Continuous tilt options from 0°-10° or fixed at 0°, 3.5° and 7°
  • Display can be mounted in portrait or landscape
  • Adapter plate compatible for VESA® patterns larger than 400 x 400mm