Digital Advertising Video Wall Ceiling Mounts for 2 x 2 Configurations For 40" to 55" Flat Screens

Video wall displays are no longer limited to walls and mobile stands. With the Peerless-AV® DDS-VWT955-2X2, a video wall can be installed on a ceiling. The tool-free micro-adjustable design allows four displays to be installed in a 2 x 2 configuration, aligned neatly in the same plane. Tilt settings of 5, 10, 15 and 20 degrees allow for the perfect viewing angle. Ideal for department stores, entertainment spaces, or other large public areas. Compatible with Peerless-AV tubes of fixed and adjustable length.

Features

  • Ceiling mounted 2 x 2 video wall solution
  • Supports mounting hole patterns of VESA® 200 x 200 up to 600 x 400mm
  • Additional patterns supported with adaptor plates
  • Tilts options of 5°, 10°, 15° and 20°
  • Eight points of tool-less micro adjustment provide precise alignment
  • Compatible with Peerless-AV standard columns
  • Included security hardware deters tampering and loss