TRENDnet’s Industrial Gigabit DIN-Rail Switches feature a rugged IP30 rated metal enclosure and are designed to work in the harshest networking environments. This Industrial Unmanaged Switch is designed to withstand a high degree of vibration and shock, while operating in both high and low temperatures for industrial environments within -40° – 75° C (-40° – 167° F). Redundant power inputs with overload current protection on the industrial unmanaged switch minimizes network downtime. This hardened industrial switch features copper gigabit ports for high-speed device connections, and gigabit SFP ports for long distance fiber networking applications.

Gigabit Ports

This industrial switch features gigabit RJ-45 ports for high-speed device connections, and gigabit SFP ports that support long distance fiber networking applications.

Redundant Power

Multiple power inputs provide redundant power with overload current protection on this hardened industrial switch, minimizing overall network downtime (power supply sold separately)

Industrial Hardened Design

Equipped with a rugged IP30 rated housing, designed to withstand a high degree of vibration and shock, and operate within an extreme temperature range of -40° – 75° C (-40° – 167° F).

Gigabit Ports

Industrial switch features gigabit RJ-45 ports for high-speed device connections, and gigabit SFP ports that support long distance fiber networking applications

DIN-Rail / Wall Mounts

IP30 rated metal enclosure on the industrial switch with included DIN-Rail mount and wall mount hardware

Redundant Power

Multiple power inputs provide redundant power with overload current protection (power supply sold separately, models: TI-M6024, TI-S15052)

Alarm Relay

Alarm relay triggered by power failure of primary and/or redundant power

Jumbo Frame

Supports larger packets, or Jumbo Frames (up to 9KB), for increased performance

Extreme Temperature Range

Operating temperature range of -40° – 75° C (-40° – 167° F) allows for installations in environments with extreme hot or cold conditions

Shock and Vibration Resistant

Rated for shock (EN 60068-2-27), freefall (EN 60068-2-32), and vibration (EN 60068-2-6)

Electro Magnetic Compliance

Complies with industrial EMS certifications (IEC 61000-4-2) ESD: Contact: 6kV | Air: 8kV, (IEC 61000-4-4) EFT: Power: 2kV | Signal: 2kV, (61000-4-5) Surge: Power: 2kV | Signal: 2kV

Grounding Point 

Grounding point for high voltage protection

Switching Capacity

52Gbps switching capacity

LED Indicator

LED Indicators convey port status


• DEVICE INTERFACE: 24 x Gigabit Ports; 2 x Gigabit SFP Ports; 52Gbps Switching Capacity
• POWER SUPPLY SOLD SEPARATELY: Power supply sold separately (Compatible models: TI-S15052 & TI-M6024)
• GIGABIT PORTS: This Industrial switch features gigabit RJ-45 ports for high-speed device connections, and gigabit SFP ports
that support long distance fiber networking applications.
• DIN-RAIL & WALL MOUNT KIT: This gigabit industrial switch comes with a DIN-Rail mount and wall mounting hardware.
• INDUSTRIAL HARDENED DESIGN: The DIN-rail switch is equipped rugged IP30 rated metal enclosure, designed to withstand a
high degree of vibration and shock, while operating within a wide temperature range of -40° – 75° C (-40° – 167° F) for industrial
environments.
• SHOCK AND VIBRATION RESISTANT: Designed to withstand a high degree of vibration and shock. Rated for shock (EN
60068-2-27), freefall (EN 60068-2-32), and vibration (EN 60068-2-6)
• TRENDnet LIFETIME PROTECTION: The TI-G262 Industrial 26-Port Gigabit DIN-Rail Switch is backed by TRENDnet’s Lifetime Manufacturer Protection.

•NDAA / TAA compliant

SPECIFICATIONS

Standards
  • IEEE 802.3
  • IEEE 802.3u
  • IEEE 802.3ab
  • IEEE 802.3x
  • IEEE 802.3z
Device Interface
  • 24 x Gigabit ports
  • 2 x Gigabit SFP ports
  • 6-pin removable terminal block
  • LED indicators
Data Transfer Rate
  • Ethernet: 10Mbps (half duplex), 20Mbps (full duplex)
  • Fast Ethernet: 100Mbps (half duplex), 200Mbps (full duplex)
  • Gigabit: 2Gbps (full duplex)
  • SFP: 2Gbps (full duplex)
Performance
  • Data RAM Buffer: 512KB
  • Switching Fabric: 52Gbps
  • MAC Address Table: 8K entries
  • Jumbo Frame: 9KB
  • Forwarding Rate: 38.69Mpps (64-byte packet size)
Special Features
  • Hardened components rated for extreme temperatures
  • Dual power inputs
  • Auto negotiation
  • Auto store and forward architecture
  • Automatic address learning and address aging
  • ESD 8KV and Surge 2KV protection
Power
  • Input: 12 - 56V DC
  • Compatible power supply: TI-M6024, TI-S15052 (sold separately)
  • Max. consumption: 10.64W
Terminal Block
  • Redundant power inputs, alarm relay contact, 6 pin
  • Wire range: 0.34mm^2 to 2.5mm^2
  • Solid wire (AWG): 12-24/14-22
  • Stranded wire (AWG): 12-24/14-22
  • Torque: 5 lb. – In / 0.5Nm / 0.56 Nm
  • Wire strip length: 7-8mm
Alarm Relay Contact
  • Relay outputs with current carrying capacity of 1A, 24V DC
  • Short circuit mode when two power sources are connected
  • Open circuit mode when only one power source is connected
MTBF
  • 520,000 hours
Housing
  • IP30 metal case
  • DIN-Rail mount
  • Wall mount
  • Grounding point
  • 8KV ESD protection
  • 2KV surge protection
Operating Temperature
  • - 40° – 75° C (-40° – 167° F)
Operating Humidity
  • Max. 95% non-condensing
Dimensions
  • 163 x 120 x 77mm (6.41 x 4.72 x 3.03 in.)
Weight
  • 936g (2.06 lbs.)
Certifications
  • CE
  • FCC
  • LVD
  • Shock (IEC 60068-2-27)
  • Freefall (IEC 60068-2-32)
  • Vibration (IEC 60068-2-6)
Warranty
  • Lifetime Warranty*

PACKAGE CONTENTS
  • TI-G262
  • Quick Installation Guide
  • Removable terminal block
  • DIN-Rail / wall mount kit