STARKER AIR C

GO WITH AIRFLOW

STARKER AIR C I/O PORTS

A complete set of I/O ports for users to quick-access USB accessories, audio or to switch between pre-programmed lighting effect modes.

LED Button:

The ARGB fans can be controlled by either ARGB compatible motherboard software, or by the I/O panel LED Button.

EFFICIENT AIRFLOW LAYOUT

Support up to 6 fans in total, and up to 360mm radiator at front, 280mm at top, and a 120mm at rear

Magnetic MESH Front Panel

XPG STARKER AIR C Series is a very compact chassis to make the most of the ATX format. Powered by XPG :Exoskeleton Design Language, it sports a functional and sleek front panel design featuring two front ARGB lighting strips to mark its gaming DNA and it is offered in both Black and White color variants

INNOVATIVE Removable-on-Rail DUST FILTER

The innovative Removable dust filter on-Rail design is easy to clean and intuitive as well as very efficient in protecting your chassis to build up dust on your components.

SUPPORT VERTICAL and HORIZONTAL GPU INSTALLATIONS

A replaceable GPU Bracket design makes it easy to exhibit your graphic card with lighting effects vertically or horizontally even within the extremely compact size.

STORAGE OPTIONS

XPG STARKER AIR C supports up to x2 3.5” HDD and x2 2.5” HDD/SSD storages, and a Combo Drive available for both 2.5” and 3.5” storage sizes.