TRENDnet’s 2.5G PoE++ Injector, model TPE-219GI, combines electrical power with a 2.5GBASE-T network connection to produce an ultra-fast 2.5G PoE++ network signal. Auto-sensing technology conveniently delivers the correct wattage needed to power your PoE++ devices. Connect the TPE-219GI 2.5G PoE++ injector to a non-PoE switch, and run an Ethernet cable with data + power to network a PoE++ device up to 100 meters (328 ft.) away. Network PoE devices such as wireless access points, IP cameras, VoIP phone systems, IPTV decoders, access controls, and more.
The 2.5G PoE++ injector supplies a PoE device with PoE (15.4W), PoE+ (30W), or PoE++ (90W) power.
Acting as a PoE++ adapter, the 2.5G PoE++ injector supplies a PoE device with PoE (15.4W), PoE+ (30W), or PoE++ (90W) power
Simply connect the 2.5G PoE++ injector to your switch and PoE device – no configuration needed
Wall-mount design and a sturdy metal housing accommodates most installations scenarios
Wall-mount design and a sturdy metal housing accommodates most installations scenarios
• DEVICE INTERFACE: 1 x 2.5G RJ-45 port (data); 1 x 2.5G RJ-45 PoE++ port (data + power out); Metal Housing; Integrated
Power Supply
• POE++ POWER: The 2.5G PoE++ injector supplies a PoE device with PoE (15.4W), PoE+ (30W), or PoE++ (90W) power
• 2.5 GIGABIT SPEEDS: Equipped with a 2.5GBASE-T RJ-45 port that converts a non-PoE port to a PoE++ Port providing
network speeds of up to 2.5Gbps over existing Cat5e or better cabling.
• AUTO SENSING TECHNOLOGY: Featuring auto-sensing technology that conveniently delivers the correct wattage needed to
power your PoE, PoE+, and PoE++ devices.
• POE DISTANCE: Connect the 2.5G PoE++ injector to a non-PoE switch, and run an Ethernet cable with data + power to
network a PoE, PoE+ or PoE++ device up to 100 meters (328 ft.) away
• EASY INSTALLATION: Simply connect the 2.5G PoE++ injector to your switch and PoE device – no configuration needed
• INSTALLATION FLEXIBILITY: The wall-mount designed PoE++ injector has a sturdy metal enclosure that accommodates most
installations scenarios.
• IEEE 802.3af, 802.3at, and 802.3bt compliant
|
Standards
|
|
|
Device Interface
|
|
|
PoE Budget
|
|
|
Power Consumption
|
|
|
Operating Temperature
|
|
|
Operating Humidity
|
|
|
Certifications
|
|
|
Dimensions
|
|
|
Weight
|
|
|
Warranty
|
|
|
PACKAGE CONTENTS
|
|