A “do-it-all” dock, the Thunderbolt Certified TBT4-UD5 Plugable Docking Station stands out as a versatile and powerful hub for modern workspaces. Its robust design includes an array of 13 ports, catering to a wide range of connectivity needs. Awarded Best Thunderbolt Dock 2024 by Tom’s Guide and a part of the Intel Engineered for Evo program.
Starting with the 40Gbps Thunderbolt 4 host port, this HDMI docking station offers plenty of bandwidth to support two HDMI ports, each capable of driving dual 4K 60Hz displays. A downstream 40Gbps Thunderbolt 4 port is also included to provide high-speed connectivity for advanced Thunderbolt-based applications, such as fast storage devices.
In addition to Thunderbolt 4 to HDMI display options, the TBT4-UD5 boasts a USB Type C port with a 10Gbps transfer rate, ideal for quick file transfers and efficient data management. There are also 4x USB 3.0 ports (2x 10Gbps, 2x 5Gbps), perfect for connecting a variety of peripherals like keyboards, mice, and external drives. Throw in SD and Micro SD slots, a combo audio jack, Gigabit Ethernet, and a slot for a K lock, and this setup ensures that users can create a powerful and integrated workstation.
Speaking of power, the TBT4-UD5 Thunderbolt and USB 4 dock packs it in with up to 100W PD (96W certified) — more than enough for most power-hungry laptops. Especially useful in business and education environments, the Plugable TBT4-UD5 Docking Station delivers exceptional functionality and convenience.
Crystal-clear, multitasking efficiency with dual 4K displays for enhanced productivity.
Charging rate adjusts to optimal rate for your laptop, up to 100W
2x HDMI
1x Thunderbolt 4 to Host
1x Thunderbolt 4
4x USB
1xUSB-C
1x SD/MicroSD
1x Combo Audio Jack
Windows 10 or later systems that support Thunderbolt 4 or USB4. Only 1x extended display on Mac