Acer Chromebook 314

Enabling Productivity

Acer Chromebook 314 (C934/C934T)
Featuring a 14” anti-glare screen, fast Intel ® processor, and an eco-friendly OceanGlass™ touchpad. The Acer Chromebook 314 is designed to let you get more done at home or in the classroom.

Get More Done

Low power usage and high performance are provided by the latest Intel® processor1. This lets your school projects run smoother so tasks can be completed quicker.

    Complete Connectivity

    Stay synced and connected with Bluetooth 5.1, a USB 3.0 Gen 1 Type-A port, and dual USB 3.2 Gen 1 Type-C ports with reversible connectors, making them easy to attach.

    Blazing Fast Connection

    Browse and work faster than ever before with advanced Intel® Wi-Fi 6 (802.11ax) technology – allowing you to enjoy up to 3 times faster speeds than standard Wi-Fi 5.

    All-day Battery Life2

    10 hours of battery life goes a long way. With just a single charge, get in a full day’s work with time to spare without having to take a bulky power adapter with you.

Designed To Be Seen

The large 14” narrow bezel display3 with an anti-glare coating lets users stay productive even in bright conditions. With optional touchscreen display, navigation is made easier and more convenient than ever before.

Optimized Remote Experience

The 720p HDR webcam utilizes temporal noise reduction technology to significantly improve video quality. Students will also enjoy the two built-in microphones for improved audio reception during remote classes.

Stay Productive with Chrome OS

It’s easy to stay productive with Chrome OS. Fast boot times means you’ll start working quicker, a simplified interface makes it easier to learn, and integrated malware protection stops viruses in their tracks.

    Chrome Education Upgrade

    Unlock the full capabilities of Chrome OS to counter rising teacher workloads, free up IT resources, and give educators more time to focus on learning outcomes.

    Zero-touch Enrollment

    Zero-touch enrollment allows IT departments to drop-ship Chrome OS devices that automatically enroll into a school’s domain when connected to the internet.

Superior Sound

Equipped with DTS® Audio, this Chromebook allows you to enjoy higher-quality audio, distortion-free sounds, and deeper bass from the two upward-facing speakers.

Eco-friendly Touchpad

This Chromebook uses an OceanGlass™ touchpad made entirely out of ocean-bound plastic. This environmentally-friendly material gives you a sleek, glass-like tactile texture as your fingers scroll across the touchpad.

1 Specifications may vary depending on model and/or region.
2 Battery life may vary depending on model and configuration. Based on Google power_LoadTest. (http://www.chromium.org/chromium-os/testing/power-testing). Actual battery life varies by model, configuration (including storage capacity, RAM capacity, processor in use, display type and resolution, etc.), applications, power management settings, operating conditions, and utilized features.
3 ‘Narrow bezels’ refers to the left and right bezels.

All offers subject to change without notice or obligation and may not be available at all retail locations. Prices listed are manufacturer suggested retail prices and may vary by retail location. Not responsible for pricing or other typographical or photographical errors or omissions. Pictures may differ from the offer.
Consumers have legal rights under applicable national legislation governing the sale of consumer goods and this warranty does not exclude, limit or suspend any such applicable rights.