Enjoy longer battery lives and responsive software thanks to the latest Intel® processor. The extra boost of performance makes classroom projects run smoother so that tasks can be performed quicker.
The Military Standard (MIL-STD 810H1) tested, impact-resistant body stands up all sorts of daily wear and tear. The shock absorbent bumper and reinforced design protects the device from drops as high as 122cm and up to 60kg of downward force. The widened brackets and reinforced IO ports protect against rough play while the unique drainage design of the keyboard protects internal components from upwards of 330ml of liquid.
The convenient options of this 2-in-1 laptop allows students to work in a variety of situations and never struggle to find a suitable position. Combined with the 5 MP MIPI world facing camera and the 88° wide-field-of-view webcam, students can easily take high quality photos to be used in more engaging school projects.
Keep the keys where they should be. Mechanically-anchored keys makes sure the keyboard stays in good condition, even in large classrooms where computers are shared among students.
Leave the clunky video conferencing and remote learning experiences in the past. With advanced Intel Wi-Fi 6 (802.11ax) technology, you can now enjoy a smoother wireless experience with up to 3 times faster speeds than standard Wi-Fi 5 (802.11ac).
Suitable for younger learners, this Chromebook is certified to meet two leading toy safety standards: the ASTM F963-162 and UL/IEC 60950-13.