TRENDnet’s 5-Port Industrial EN50155 M12 Gigabit PoE+ Railway Switch, model TI-XPG50, has four M12 gigabit PoE+ ports and one M12 gigabit port with a total PoE budget of up to 120W. This M12 Ethernet switch is equipped with an IP67 outdoor rated metal enclosure, designed to withstand a high degree of vibration and shock, while operating within a wide temperature range of -40° – 75° C (-40° – 167° F) for industrial EN50155 applications. The M12 Ethernet switch is designed and tested for mobile bus, train, other transportation and telecom applications.
This M12 Ethernet switch supports an input voltage range from 48 – 56V DC, with M12 interfaces for moving bus, train, and other rolling stock applications.
Equipped with an IP67 rated metal enclosure, the M12 switch is designed to withstand vibration and shock, with a wide operating temperature range of -40° – 75° C (-40° – 167° F).
Four M12 gigabit PoE+ ports deliver up to 30W of PoE+ power per port with a total power budget of 120W@56V DC.
Four M12 gigabit PoE+ ports on this M12 PoE switch deliver up to 30W of PoE+ power per port with a total power budget of 120W@56V DC
10Gbps switching capacity
Sends larger packets, or Jumbo Frames (up to 9KB), for increased performance
This industrial EN50155 Ethernet switch is certified for rail (EN 50155 / EN 50121-3) and (EN 50155 / EN 50121-4
Rated for a high-degree of shock (EN 60068-2-27), freefall (EN 60068-2-32), and vibration (EN 60068-2-6)
Wall mounting brackets included for the industrial M12 Ethernet switch
Metal enclosure with an IP67 outdoor weather rating
A wide operating temperature range of -40° – 75° C (-40° – 167° F) allows for installations in extreme hot or cold environments
|
Standards
|
|
|
Device Interface
|
|
|
Data Transfer Rate
|
|
|
Performance
|
|
|
Special Features
|
|
|
DC Power
|
|
|
PoE Budget
|
|
|
MTBF
|
|
|
Housing
|
|
|
Operating Temperature
|
|
|
Operating Humidity
|
|
|
Dimensions
|
|
|
Weight
|
|
|
Certifications
|
|
|
|
|
PACKAGE CONTENTS
|
|