The TD3207 is the ideal solution for commercial and industrial spaces. Designed for heavy, continuous usage, TD3207 delivers a 24/7 long-life. With an open frame design, and equipped with VESA mounting design suitable for portrait and landscape mode, this monitor is ready to be incorporated into industrial, retail, and commercial applications. Resistant to moisture and scratches, the 3mm thick glass screen with 7H hardness features an intuitive 10-point PCAP touch technology for maximum interactivity. Featuring SuperClear ® VA panel technology, the device delivers lifelike imagery, vivid color, and constant brightness of up to 450 nits. Connection options include HDMI and DisplayPort inputs for effortless sharing capabilities and an RS232 allows you to control the device remotely.
|
|
|
|
|
|
|
An IP54 rated screen with 3mm-thick glass and 7H hardness offers a scratch and water-resistant surface that can stand up to hard knocks and water splashes.
Rated for 24/7 continuous operation.
Equipped with 10-point Projected Capacitive (PCAP) technology, this touchscreen delivers a smooth, accurate and responsive touch experience. This precise touch recognition also functions when users are wearing latex gloves, making it ideal in food service and industrial applications.
An open frame design with 200x100mm and 400x200mm VESA mounting options enable seamless and secure mounting in portrait, landscape or face-up orientations for easy integration in different venues.
With up to 450 nits of brightness, this screen delivers incredible clarity and detail even in well-lit environments.
HDMI and DisplayPort inputs allow users to connect to external consoles, laptops, or high-definition devices for easy content sharing. Plus, RS232-in allows for remote control of the device.
This is an ENERGY STAR certified product that can save on energy costs* while reducing greenhouse gases.
*Energy savings may vary based on actual usage and other factors.
With EPEAT Certification, this monitor delivers a reduced environmental impact over the complete product lifecycle, making it a great eco-friendly, long-term investment.
Have peace of mind in the quality and reliability of your ViewSonic monitor—backed by one of the industry’s best pixel performance policies and a 3-year limited warranty.*
*Subject to ViewSonic's warranty and on-site service terms and conditions.