Overview

AVerMedia’s NX213B Box PC of NVIDIA® Jetson Xavier™ NX is designed as an A.I. NVR (Network Video Recorder) for intelligent surveillance system.

This product provides 8-channel PoE (PSE) ports for IP cameras, a SATA port for storage, 1x mPCIe, 2x USB 3.0 , 1x microphone input, 1x speaker output, 1x RS-485 and 20-pin expansion header (I2C, SPI, UART, I2S), 1x HDMI 2.0 out. NX213B can operate in the temperature range from 0°C ~ 50°C.

Benefiting from the Jetson Xavier™ NX and DeepStream SDK, it can simultaneously decode and analyze 8-channel 1080p60 IP camera videos.


NX213B Box PC is designed as an application ready platform for multiple applications to improve the performance, flexibility and time to market. With NX213B, software developers not only can deploy their deep learning software on this system but also can market their software in a Box PC as a complete solution. This can greatly help simplify the efforts and processes of the system integration in launching their A.I. solution into the market faster.

Key Industries

AVerMedia devices are built with flexibility in mind and are designed for the following verticals.

Smart Retail

Gather and deliver the information to streamline decisions and create more value for the customer.


Smart Camera

Smart cities rely on smart camera feeds to gain situational awareness and respond to real-time safety and security threats.


Smart City

Smart cities rely on live camera feeds to benefit from the video analysis to improve city operations fora variety of services.