Winning wireless speed – maximum wireless performance in simplistic design

The CHERRY KW 3000 wireless keyboard comes in the popular full-size layout, which includes arrow keys and a number pad. The keyboard can be installed quickly and easily using plug and play — simply plug the supplied nano USB receiver into the USB port. The wireless 2.4-GHz technology ensures that the connection is almost entirely free from interference and provides a range of up to 10 meters. The keyboard has a simple and clear layout: In addition to the F1–F12 keys, there are four hotkeys for quick access to calculator, email and browser functions as well as sleep mode. The CHERRY KEYS software can be used to assign your preferred functions to any additional keys and is available to download free of charge. The battery status indicator can be seen at a glance, being located directly above the Fn keys. The keys enable fast, precise and silent typing whilst being extremely durable. With an impressive service life of up to 10million keystrokes, the CHERRY KW 3000 is a reliable computer accessory for long-term use. GS approval ensures maximum safety. The non-slip underside of the keyboard ensures that it remains securely in place at your workstation, even when the two feet are folded out and the keyboard is used in an elevated position. In summary, the wireless CHERRY KW 3000 keyboard offers a variety of features that make it a very reliable accessory: Easy to install, user-friendly and durable.

Silent Durable Wireless Full Size Keyboard

FOUR HOTKEYS

Quick access to calculator, email and browser functions as well as sleep mode

Adjustable Legs

Two stable, fold-out feet to adjust the angle of the keyboard.

USB Dongle

Plug-and-play installation via Nano USB receiver for wireless use.

Silent and Durable

Low-noise keys with durable key labels last up to 10 million keystrokes.

FULL-SIZE LAYOUT