Help Secure Your Documents, Devices, and Network
Equipped with Triple Layer Security features to help keep your devices and documents secure and safeguard your network.
Versatile, Flexible Connectivity
Gigabit Ethernet and dual band (2.4GHz / 5GHz) wireless network interfaces to easily setup and share on your wired or wireless network. Mobile device printing helps to meet mobile workforce demands(3).
Eco-Friendly Features
ENERGY STARĀ® certified and EPEATĀ® Silver rated. Default duplex printing helps reduce paper costs. Eco Mode helps to reduce power consumption, while Toner Save Mode helps to reduce toner use.
Dual Paper Trays for Fewer Refills
Two 520-sheet capacity paper trays hold over a ream of paper each, adjustable for letter or legal-sized paper(4).
Flexible Paper Handling
100-sheet capacity multipurpose tray for envelopes, alternative media, or custom media(4).
Scalable with Optional Trays
Total capacity expandable up to 1,660 sheets with optional tray to help meet evolving workgroup needs(5).
(1) Based on one-sided printing. Change from default setting required.
(2) Approximate toner cartridge yield in accordance with ISO/IEC 19752 (letter/A4).
(3) May require free download. Compatibility may vary by device and operating system. Requires connection to a wireless network.
(4) Maximum capacity based on using 20 lb. paper.
(5) Requires additional purchase. Maximum capacity based on using 20 lb. paper.
EPEAT is a trademark of the Green Electronics Council in the United States and other countries.
ENERGY STAR and the ENERGY STAR mark are registered trademarks owned by the U.S. Environmental Protection Agency.
Images are for illustrative purposes only. Specifications subject to change.