AK-PMH2 Medical Mouse Scroll Sensor Wireless

AK-PMH21 WIRELESS Disinfectable hygiene mouse with scroll sensor for shiny surfaces

Features

Fully sealed silicone membrane with closed, gap-free surface, protection class IP68 Optical scanning sensor with 1000 dpi especially for smooth and shiny surfaces Ergonomic shape Easy to use scroll sensor 2.4 GHz radio transmission
Wake up by motion

The AK-PMH21 WIRELESS disinfectible medical mouse is particularly suitable for use in hygienically sensitive environments of hospitals, medical practices and microbiological laboratories due to its cleaning and disinfection capabilities. The fully sealed silicone membrane enables safe surface disinfection and protects the mouse against dirt, water and liquids. The optical scanning is especially suitable for glossy surfaces, as e.g. Corian. Additional design features of the AK-PMH21 WIRELESS are the ergonomic shape, precise scroll and cursor control, and convenient wake-up-by-motion function.