Cherry MX 3.0 S Wireless Aluminum Gaming Keyboard

Winning wireless speed – maximum wireless gaming performance in innovative aluminum design

CHERRY MX 3.0S wireless – the wireless, high-performance gaming keyboard in a classy aluminum design with RGB lighting. With CHERRY Advanced Wireless Technology, you can choose from different connection modes. When you are in the incredibly fast gaming mode, there is no limit to your speed with a latency of less than 1 ms. The tried-and-tested mechanical CHERRY MX switches, classic CHERRY gaming functions and intelligent charging technology give you the freedom to win. Performance and style!

With the CHERRY MX 3.0S Wireless gaming keyboard, victory is at hand: The high-quality keyboard with a sturdy, extruded aluminum housing can be connected wirelessly via Bluetooth or the 2.4 GHz band, as well as via USB-A to USB-C cable, thanks to CHERRY Advanced Wireless Technology. In the incredibly fast gaming mode with a latency of less than 1 ms, you can take full advantage of your speed. Combine that with the tried-and-tested CHERRY MX mechanical switches, stylish RGB lighting and smart charging technology that allows you to charge the keyboard while you play and you'll be unstoppable. Step up your game with the CHERRY MX 3.0S Wireless

CHERRY MX 3.0S Wireless gaming keyboard not only comes without cables, but is also entirely screwless. Its classy aluminum housing is manufactured using the continuous die-casting process. Subsequently, the circuit board on which the CHERRY MX switches are located is pressed directly into the housing. Designed retention points ensure that the wireless gaming keyboard does not rely on screws or an additional metal plate for stabilization. This gives it a minimalistic yet technical look. The high-quality housing as well as the rubber feet on the bottom make the keyboard especially stable. The completely abrasion-resistant key caps are double-shot in plastic or front-lasered, depending on the model.

Made for gaming –a functional, state-of-the-art keyboard featuring MX technology

Mechanical Keyswitch Technology

CHERRY MX switches –Gaming performance with precise actuation and fast input with individual type feeling. Engineered and manufactured in Germany for maximum reliability and durability. Original mechanical key switch technology to be one step ahead in every game.

Detachable Cable

Full n-key rollover – all keys are read simultaneously

• Anti-ghosting – no input errors and WIN key lockout

• CHERRY key for quick access to Utility software

Abrasion-resistant, laser-etched key caps

Advanced Wireless Technology for Speed Gamming

Perfect for gaming: interference-free and incredibly fast gaming mode with a latency of less than 1 ms. Multi-use Bluetooth with three channels to switch between multiple devices at the touch of a button. Or you can just use the cable because the intelligent charging technology allows you to play or work even while the keyboard is connected to the USB cable for charging.

Cherry Software

Depending on the model, without lighting or with vivid RGB lighting effects in more than 16

million colors. A variety of plays of color, lighting modes and key assignments can be managed

using the free CHERRY Utility software.