TRENDnet’s AX1800 Dual-Band Wireless Gigabit Dual-WAN VPN SMB Router, model TEW-929DRU, features two concurrent WiFi bands to maximize device networking speeds: two separate high performance 802.11ax networks (5GHz: 1201Mbps / 2.4GHz: 574Mbps). It features dual-WAN ports for load balancing or fail-over modes, and encrypted Virtual Private Network (VPN) access for remote users. Dual-WAN ports smooth network loading, minimize network downtime, and allow employees to access your network from the Internet—all with a single router. This WiFi 6 router comes equipped with a 2.5GBASE-T RJ-45 LAN port that provides higher gigabit speeds capable of up to 2.5Gbps over your existing Cat5e or better cabling. Providing faster throughput to your 2.5G compatible devices such as Network attached storage and high-speed WiFi 6 access points.
This wireless router features advanced management, QoS, VLAN, VPN, and other capabilities to ensure optimal performance, scalability, and protection of your network. Intelligently manage your offices’ web access with our advanced content filtering tool powered by Bark®, increase employee productivity and finally take control of your internet.
Easily manage and configure TRENDnet’s AX1800 Dual-Band WiFi Gigabit Dual-WAN VPN SMB Router remotely with TRENDnet Hive. TRENDnet Hive is a remote network cloud manager that reduces management time and cost. No additional hardware, server, or personal cloud is required with this WiFi 6 dual-WAN VPN router and TRENDnet’s reliable cloud service.
Dual-WAN
Connect up to two separate WAN internet connections to efficiently load-balance traffic by distributing network traffic to the best available link, or configure for redundancy using the WAN fail-over mode
VPN
Create an encrypted VPN tunnel to access local area network resources remotely using IPSec, PPTP, L2TP w/ IPsec, and SSL VPN protocols.
AX1800 Dual-Band WiFi
Two concurrent WiFi bands maximize device networking speeds: two separate high performance 802.11ax networks 1201Mbps (5GHz) + 574Mbps (2.4GHz) bands
Supports up to two separate WAN internet connections for loadbalancing or fail-over modes
1x 2.5G LAN port, 2 x Gigabit LAN ports, 1 x RJ-45 console port, 1 x USB 2.0 share port
Two concurrent WiFi bands maximize device networking speeds: two separate high performance 802.11ax networks 1201Mbps (5GHz) + 574Mbps (2.4GHz) bands
Features a 2.5GBASE-T RJ-45 LAN port that delivers higher gigabit speeds capable of up to 2.5Gbps over your existing Cat5e or better cabling. Providing faster throughput to your 2.5G compatible devices such as Network attached storage and high-speed WiFi 6 access points.
For your convenience the router’s WiFi bands are pre-encrypted with their own unique WPA3 passwords
Supports IPsec, PPTP, L2TP w/ IPsec, and SSL VPN protocols for encrypted remote access to local area network (LAN) resources over the internet
Provides routing capabilities between VLANs
Intelligently prioritize voice, video, and other data traffic to improve network efficiency and overall performance
Sturdy metal housing with rack mount brackets included
Wall mount ready
Automatic notification of firmware updates
Supports web browser (HTTP, HTTPS), CLI, SSH and Telnet management
|
Standards
|
|
|---|---|
|
Device Interface
|
|
|
Performance
|
|
|
Virtual Private Networking
|
|
|
Networking
|
|
|
Access Control
|
|
|
Quality of Service
|
|
|
Management/Monitoring
|
|
|
Hive Cloud Management**
|
|
|
Frequency
|
|
|
Modulation
|
|
|
Media Access Protocol
|
|
|
Antenna Gain
|
|
|
Wireless Output Power (max output power without antenna gain)
|
|
|
Receiving Sensitivity (per chain)
|
|
|
Wireless Channels
|
|
|
Power
|
|
|
Operating Temperature
|
|
|
Operating Humidity
|
|
|
Certifications
|
|
|
Dimensions
|
|
|
Weight
|
|
|
Warranty
|
|
PACKAGE CONTENTS |
|
*Maximum wireless signal rates are referenced from IEEE 802.11 theoretical specifications. Actual data throughput and coverage will vary depending on interference, network traffic, building materials, and other conditions. For maximum performance of up to 1.2Gbps, use with a 1.2Gbps 802.11ax wireless adapter. For maximum performance of up to 867Mbps, use with an 867Mbps 802.11ac wireless adapter. For maximum performance of up to 300Mbps, use with an 300Mbps 802.11n wireless adapter. Multi-User MIMO (MU-MIMO) requires the use of multiple MU-MIMO enabled wireless adapters.
**Hive cloud management requires firmware 1.0.0.10 or above.
All references to speed are for comparison purposes only. Product specifications, size, and shape are subject to change without notice, and actual product appearance may differ from that depicted herein.