2 Port Desktop KVMs
Easily switch between two USB-C devices and control them with up to 4 USB-A peripherals and view content on one 4k monitor. IOGEAR's GCS1602CC USB-C KVM Switch requires no software and comes complete with a charging Power function, USB-C cables, and a 6-foot push-button remote switch.
Easily switch between two USB-C devices and control them with up to 4 USB-A peripherals and view content on one 4k monitor. IOGEAR's GCS1602CC USB-C KVM Switch requires no software and comes complete with the Power function, USB-C cables, and a 6-foot push-button remote switch. The GCS1602CC is also TAA compliant, providing easy and reliable switching that you can trust.
Supports PD 3.0 up to 100 Watt USB PD charging on Port 1 - allows your laptop to obtain the maximum power via your USB-C power adapter.
Expand the functionality of your new USB-C or Thunderbolt 3/4 device including the MacBook Air® and MacBook Pro® laptops and the new iPad Pro®. Add a keyboard, mouse, 2 USB devices and a 4k Ultra HD display to take full advantage of the newest iPad Pro capabilities.
The GCS1602CC empowers your desktop operations with stunning 4k UHD. It supports up to 3840x2160@60Hz and also works with 21:9 Ultrawide and 32:9 super Ultrawide monitors for graphics-intensive work.
With its compact form factor and compatibility with Thunderbolt 3 / 4 devices, the USB-C DVM Switch is a desktop and mobile powerhouse, ready to increase your productivity at home, work or on-the-go. The USB-C KVM's small footprint ensures it takes up little space at your workstation while fitting conveniently into your travel bag.
This device is designed for seamless integration with Apple's iPhone 15 Pro series, MacBook Pro/Air (including M1/M2/M3 models with USB-C/Thunderbolt), all Mac series, and Samsung DeX, and supports USB-C Power Pass through up to 100W (external USB-C power adapter required).
Exclusive IOGEAR technology brings astoundingly fast switching speed. Switching between two systems takes three seconds, making your workflow more efficient than ever before.