Easy to Use. Easy to Read. USB-C Extension Cable With Power Meter

The Plugable USB 10Gbps USBC to USBC extension cable (male to female) with Built-In 240W Power Meter with Male and Female connection (USBC-METER3-1MF) has a lot going for it. For starters, it’ll extend your current USBC cable by 3.3’ (1m), and deliver up to 240W of charging power. That means you can combine it with your laptop’s USB-C charging cable to give you (and your laptop) a little extra room to move around.

When extending an equally capable USB Type C cable, like the Plugable USB4-240W-1M, get 240W Extended Power Range support, or support for video Alt mode at up to 4K 60Hz. It also supports impressive 10Gbps data transfer speeds. It also braided cord and the aluminum housing to keep it durable.


Of course, the most unique feature of the Plugable USB-C to USB-C cable is the built-in USB power meter. Now your USB C cord can monitor your power draw and consumption. Check to see if all of your laptop’s USB-C ports deliver the same charge. And you’ll finally find out if that “Super Best Fast Speed Charger” you ordered (I mean it was so cheap how could you resist) actually delivers the charge it claims on the package.

Built-In Power Meter

Measure your power and flow and consumption with real-time monitoring on the digital power meter.

240W Extended Power Range

The first USB-C extension cable with a power meter capable of 240W power delivery.

4K 60Hz Video

Supports video over USB-C DisplayPort Alternate Mode at up to 4K 60Hz.

Compatiblity

Compatible with most USB-C devices. Actual performance depends on connected devices.