TRENDnet’s Industrial Gigabit PoE+ DIN-Rail Switches feature a rugged IP30 rated metal enclosure. These Industrial Unmanaged PoE+ Switches are designed to withstand a high degree of vibration and shock, while operating in both high and low temperatures for industrial environments within -40° – 75° C (-40° – 167° F). Redundant power inputs with overload current protection on each industrial unmanaged PoE+ switch minimizes network downtime.
Installers and integrators can save on equipment costs and reduce installation time with TRENDnet’s Industrial Gigabit PoE+ Switches by delivering up to 30W per port of PoE power and data over existing Ethernet cables. With PoE technology, users only need one set of cables to deliver both data and power from the industrial unmanaged PoE+ switch. With these industrial unmanaged PoE+ switches, easily network PoE devices, such as high-power wireless access points, PTZ and other advanced IP cameras, VoIP phone systems, IPTV decoders, access controls, and more.
Provides full PoE+ (30 watts) per port for devices such as access points, cameras, access control equipment, and more.
Provides full PoE+ (30 watts) per port for devices such as access points, cameras, access control equipment, and more.
• 16 x Gigabit PoE+ ports
• 8 x Gigabit ports
• 2 x 100/1000Mbps SFP ports
• Up to a 480 watt full PoE+ power budget
• 52Gbps switching capacity
• Hardened IP30 rated metal switch
• Includes DIN-Rail and wall mounts
• Extreme -40 to 75 ºC (-40 to 167 ºF) operating temperature range
• Redundant power inputs with overload current protection
• Alarm output triggered by power failure
• Powers supply sold separately (Model TI-S48048)
• NDAA / TAA compliant
The 24-port industrial PoE+ switch with SFP ports features a 52Gbps switching capacity.
Redundant power inputs with overload current protection (power supply sold separately, model: TI-S48048)
Alarm output triggered by power failure of primary and/or redundant power
Alarm output triggered by power failure of primary and/or redundant power
This hardened 24-port rugged PoE+ switch with SFP ports is rated for an operating temperature range of -40 to 75 ºC (-40 to 167 ºF)
Complies with FCC Part 15 Subpart B Class A and CE EN 55032 Class A standards
Rated for information technology (ITE) and industrial equipment (EN55032/35)
Rated for shock (IEC 60068-2-27), freefall (IEC 60068-2-31), and vibration (IEC 60068-2-6)
Supplies up to 30W of PoE/PoE+ power per port (802.3at/802.3af) with an up to 480W PoE power budget
The 24-port DIN-Rail Ethernet switch with SFP ports features 16 x Gigabit PoE+ ports, 8 x Gigabit ports, and 2 x 100/1000Mbps SFP ports
The 24-Port DIN-Rail Ethernet Switch with SFP ports features a IP30 rated metal enclosure with included DIN-Rail and wall mount hardware
Grounding point on the 24-Port DIN-Rail Ethernet switch with SFP ports protects equipment from external electrical surges
| Standards |
|
|---|---|
| Device Interface |
|
| Data Transfer Rate |
|
| Performance |
|
| Special Features |
|
| Power |
|
| PoE |
|
| Terminal Block |
|
| Alarm Relay Contact |
|
| MTBF |
|
| Housing |
|
| Operating Temperature |
|
| Operating Humidity |
|
| Dimensions |
|
| Weight |
|
| Certifications |
|
| Warranty |
|
PACKAGE CONTENTS |
|