ROG Harpe Ace Aim Lab Edition

The ultra-lightweight ROG Harpe Ace Aim Lab Edition is a 54-gram wireless gaming mouse with a pro-tested form factor, 36,000-dpi ROG AimPoint optical sensor, ROG SpeedNova wireless technology, tri-mode connectivity, ROG Micro Switches, five programmable buttons, and synergy profile setting functions with the Aim Lab Settings Optimizer.

  • Pro-Tested Form Factor: Mouse shape co-developed with esports professionals to ensure maximum stability and control when flicking and tracking  
  • Aim Lab Settings Optimizer: Synergistic software analyzes user strengths and play styles to tailor mouse settings uniquely to the player
  • Lightweight 54-gram design: Extreme weight reduction through meticulous engineering and innovative bio-based nylon material construction
  • ROG AimPoint optical sensor: Next-gen 36,000‑dpi optical sensor with industry-leading < 1% cpi deviation for ultimate precision
  • Tri-mode connectivity: Unmatched flexibility with wired USB, low-latency 2.4 GHz RF, plus Bluetooth® mode to pair up to three devices
  • ROG SpeedNova wireless technology: Low-latency, reliable wireless performance and optimized energy efficiency in the 2.4 GHz RF mode
  • ROG Omni Receiver: Connect to multiple supported devices wirelessly with a single receiver
  • Onboard control: Allows frequently used mouse settings to be adjusted directly by pressing different combinations of mouse buttons  
  • ROG Micro Switches: Provides 70-million-click lifespan and controlled, consistent click feel
  • Anti-slip mouse grip tape: Assures grip and adds a bit of flair
  • ROG Paracord and 100% PTFE mouse feet: Quality materials facilitate smooth and fast movements

54 G ULTRALIGHT DESIGN

Loaded with a winning form factor and top-class specifications, it is astounding that the Harpe Ace weighs only 54 grams – all the while retaining a durable structure that encompasses components to streamline every player’s journey to excellence.

ROG OMNI RECEIVER

MULTI-DEVICE CONNECTIVITY

The ROG Harpe Ace is the first mouse to be equipped with the ROG Omni Receiver, allowing connection to one mouse and one keyboard through a single USB dongle with uncompromised performance.