ViewSonic VX1655-4K 15.6 Inch 4K UHD Portable LED IPS Monitor with 2 Way Powered 60W USB C, Mini HDMI, Dual Speakers, and Built-in Stand with Tripod Mount

The ViewSonic ® VX1655-4K is a 15.6” portable monitor with precise 4K resolution for incredible visual performance on the go. Stunning 4K Ultra HD resolution delivers four times more pixels than Full HD monitors, so you can have the clarity and precision you need for work and play. A convenient tripod mount is integrated into the stand for additional versatility. In addition, versatile connectivity options include two USB-C ports for 2-way charging, as well as mini-HDMI and a headphone jack. Measuring less than an inch thick and weighing under two pounds, the ultra-slim VX1655-4K perfectly fits into any bag, briefcase, or backpack so you can work wherever life takes you.

  • ULTRA-PORTABLE MONITOR: 15.6 Inch 4K UHD (3840x2160p) LED portable monitor with 60Hz refresh rate and protective screen cover
  • SMALL AND COMPACT: With a weight of 1.7 lbs and a thickness of 0.8 in, this portable monitor slips easily into backpacks and purses
  • LESS CABLE CLUTTER: USB-C connectivity for fast data, audio and video transfer, and 2 way powered 60W USB C charging.
  • Tripod Mount Ready: Comes with a built-in stand with an integrated tripod mount
  • INDUSTRY-LEADING WARRANTY: 3-year coverage with access to our US-based customer service team
  • FLEXIBLE CONNECTIVITY: The VX1655-4K supports laptops, PCs, and Apple/Mac operating systems and more with Mini-HDMI, and USB-C inputs

Work and Play Anywhere

Portability Meets Productivity

Ultra-Portable Design

Measuring a mere 0.8” thick and

weighing less than 2 pounds, this

compact monitor can be easily

packed and transported wherever

you go.

Extended Screen for

Mobile Devices

With built-in USB-C connectivity, this

monitor delivers additional screen

space for your Windows, Android,

Chrome, MacOS and iOS devices.

Immersive 4K Ultra HD Resolution

With more than 8 million pixels

and 4x the resolution of a Full HD

monitor, this Ultra HD 3840x2160

monitor positions every pixel

perfectly for breathtaking clarity.

IPS Panel Technology

Enjoy accurate and vivid colors

with consistent levels of brightness

no matter the vantage point. With

SuperClear IPS panel technology,

this monitor delivers the same

image quality whether you are

looking at the screen from above,

below, the front or the side.

2-Way Power with 60W

USB Type-C

Dual USB Type-C ports provide single

cable connectivity and two-way power.

*A connected laptop can power the

monitor, or vice versa via USB-C power

bank or AC adapter and outlet.

Versatile Connectivity

In addition to dual USB-C ports, this

monitor also features a mini HDMI port

and a 3.5mm headphone jack for plugand-play connectivity.

Better Gaming On-The-Go

Play games in stunning resolution no

matter where you are. Simply connect your

favorite consoles via USB-C or mini HDMI.

Portrait Orientation

See content in portrait mode for

easier viewing of tables, code,

photos, gaming and more.

Mountable on Tripods

An integrated tripod mount

adds greater stability and

flexibility for photoshoots,

editing and more.

Built-In Stand

Cable connectors (hidden in the
stand) enable users to orient
the screen in both portrait and
landscape modes.

Eye Care

Flicker-Free technology and a

Blue Light Filter help to combat

eye fatigue over extended

periods of viewing.