UH1450P USB-C Mobile Dock (K36900WW)

Dual 4K video support in a mobile dock.

Universal Compatibility

  • Plug and play solution—no drivers or downloads required
  • For USB-C based devices: Thunderbolt 4, Thunderbolt 3, USB4, and USB-C Alt Mode
  • Windows 10 or above, macOS 11 or above, iPadOS 13 or above, and Samsung DeX

Up to Dual 4K Video

  • Ultra HD (Dual or Single 4K @60Hz) on Windows devices*
  • Single monitor support is available for iPadOS and Samsung DeX (up to 1080p @ 60Hz)**

*Host must support DP 1.4

Up to 85W Power Pass-Through

Plug your laptop’s USB-C power adapter (85W or greater) into the dock for pass-through power to the laptop, or power the dock and connected devices using the laptop’s battery when traveling. Optional 100W Power Adapter sold separately.

Compact 7-in-1 Design

Two USB-A 3.2 Gen2 ports (10Gbps/5V/1.5A and 10Gbps/5V/0.9A), one USB-C 3.2 Gen2 port (10Gbps/5V/0.9A), one USB-C 3.2 port for power pass-through only, two DisplayPort 1.4++ ports, and one Gigabit Ethernet port. Fits into a standard backpack or carrying case for easy portability. Includes a 6.7” (17cm) USB-C cable for connecting to host device.

Dual 4K video support in a mobile dock.

If you work on the go and in the office and want to extend your visual productivity to include up to two additional screens, the UH1450P USB-C Mobile Dock is the ideal portable docking station for you. Delivering Dual 4K video support, 10Gbps data transfer speed, and up to 85W power pass-through, this driverless dock enhances your productivity anywhere. An ideal choice for hybrid workers who want to travel with less weight and clutter, Power Delivery eliminates the need to travel with an additional power brick, and the compact 7-in-1 design includes two USB-A ports, two USB-C ports, and one Gigabit Ethernet port to extend your productivity. At your desk or on the go, the UH1450P is the perfect productivity-enhancing travel companion.

  • Plug and play solution—no need to download, install, or update software
  • USB-C based devices (Thunderbolt 4, Thunderbolt 3, USB4, and USB-C Alt Mode)
  • Windows 10 or above, macOS 11 or above, iPadOS 13 or above, and Samsung DeX
  • Supports up to Dual 4K video Up to 85W power pass-through
  • Fits into backpack or carrying case for easy portability
  • Supports Samsung Galaxy, Note and Tab devices