|
Power, Ports, and Portability |
The Plugable 4 in 1 USB-C hub includes a versatile USB-C combo port that can be used for either up to 100W Power Delivery input or 10 Gbps USB-C data, depending on what device is connected.
Here’s another area where the USB C adapter excels, extending your display. This USB C to HDMI adapter lets you experience a crisp, clear picture, up to 4K 60Hz. It also offers deeper and more vibrant colors thanks to HDR support.
This USB Type-C Digital AV Multiport Adapter is more than an HDMI hub. The convenience continues with a 10Gbps USB port, and a USB 2.0 port so you always have a spot for your legacy peripherals. And on the surface of this portable USBC adapter, a sturdy aluminum case facilitates heat dissipation.
Dual-function USB-C port supports up to 100W pass-through charging and 10Gbps data transfer.
|
Extend your screen in stunning 4K 60Hz with HDR support. |
1x HDMI 2.0 HDR
1x USB-A (10Gbps)
1x USB-A (480Mbps)
1x USB-C (100W passthrough charging, 10Gbps data).
Works with Windows 10 and newer, macOS 11+, and ChromeOS.