Paramount™ Articulating Wall Mount for 37" to 85"+ Displays

The Paramount™ series wall mounts provide versatile and multi-functional features. With PA775, extend the display up to 31.5" (800mm) or fully-retract it to just 2.76" (70mm) from the wall for the perfect viewing angle. The Hook-and-Hang™ system offers easy, one-person installation of the display. A handle provides locking tilt capability for quick adjustments to the amount of tilt, reducing glare and optimizing the viewing angle. Integrated cable management protects, contains and conceals cables for a clean installation.


Features

  • Display is easily installed by a single person with Hook-and-Hang™ system
  • Lock the display at any angle with the locking handle
  • Extends up to 31.5" (800mm) to offer the perfect viewing angle
  • Mounts to wood stud or concrete
  • Accommodates 200 x 100, 200 x 200, 300 x 200, 400 x 200, 300 x 300, 400 x 300, 400 x 400 and 600 x 400mm VESA® mounting patterns
  • Extends, swivels, turns and tilts with a full range of motion for the perfect viewing position
  • After installation, the display can be rotated left and right ensuring it is level with its surroundings
  • Cable management provides a point to secure and route cables for safety and a clean look
  • Includes all necessary wall and display attachment hardware