Why we made this.
We sought out to create a MacBook Air 13" case that embodied the ethos of the Apple design aesthetic without sacrificing the ultra-protective case characteristics our company has been founded on. We started with a rugged polycarbonate 2-piece design with zero gimmicks. Left the front and back completely clear to show off as much as the MacBook Air 13" as possible, then strategically placed the perfect balance of rubber protection across the edges. Only the necessities.
UZBL, or 'Usable' began in 2010 in sunny Southern California with a mission to provide the most protective cases for iPads after taking inspiration from the cushioning Wii controllers.
Since then, we have evolved into providing cases for some of the largest school districts in the country working directly with them to develop the Chromebook and iPad cases that you see today.
Rubberized Edge-to-Edge ProtectionEvery edge on the MacBook Air 13 M1 and Retina case is wrapped in the perfect amount of soft yet durable TPU rubber. We spent countless hours perfecting the precise level of softness and thickness in the rubber edges to hit the sweet spot. Such precision results in a case that avoids unnecessary bulk while providing maximum protection for the MacBook Air 13-inch M1 & Retina device. |
|
Fast and Easy Snap-on InstallationClips are precisely located onto contact points on the MacBook Air 13" M1 & Retina to avoid stressing both the case and the MacBook. Like our rubberized edges and rugged polycarbonate hard shell, we designed the clips to be as slim and unnoticeable as possible without losing the durability or the longevity of our MacBook Air 13 case. |
|
Heated Cutouts Keep Your MacBook Running CoolHeat dispersion technology on the case allows airflow from the surroundings to move under and through the case with new air cycling consistently. This technology keeps your MacBook Air M1 & Retina battery cool, preserving its battery lifespan. |
Super Lightweight 2-Piece Hard Shell Case CoverWithout sacrificing an ounce of drop protection for your MacBook Air 13" M1 & Retina laptop. At UZBL, we have over a decade of experience in designing cases that have the perfect amount of materials to survive screen-shattering drops, look great, and perform at a high level. |
|
We based this case on Apple Founder Steve Jobs' design philosophy, that design should be a simplistic and elegant solution to a problem. We solved the problem of protection and fulfilled the duty of elegance with a simplistic yet professional MacBook Air 13-inch M1 & Retina Hard Shell Protective Case.
The UZBL Protective MacBook Air 13" M1 Hard Shell Case was designed to last years on your MacBook Air so you earn top dollar when you sell or trade it in for a new one. A solid case from a reputable company is worth every penny.