Universal Tabletop Laptop Riser

The sturdy, adjustable laptop stand.

Solid Construction

• Made with strong steel and aluminum

• Sturdy enough to support any size laptop up to 16”

Designed for Ergonomic Comfort

• Allows users to elevate the screen to eye level for the optimum viewing angle

• Provides variable height/angle adjustment

• Height adjusts from 5.9” - 7.9”, angle adjusts from 0° - 45°

Open Ventilation Design & Under-Base Storage

• Helps promote air circulation

• Aids laptop performance and battery life

• Includes space to stow external peripherals

• Helps provide a tidy desktop environment

The sturdy, adjustable laptop stand.

As accessories add up on the desktop, space becomes a premium, especially when you add a laptop. With the Universal Tabletop Laptop Riser, you can raise your laptop to a comfortable viewing height, while also cutting down on desktop clutter. Constructed of durable steel and aluminum, this sturdy laptop riser supports any size laptop up to 16". Stepless design means no tools are needed to quickly adjust the height anywhere between 5.9” and 7.9” or tilt the angle from 0° to 45°. Ample storage underneath lets you stow an external keyboard, input devices, or other peripherals.