Portable security that won’t get in the way.
The latest laptops from HP, Lenovo, and Asus increasingly feature the Kensington Nano Security Slot, offering all the security and benefits of the standard Kensington Security Slot™, yet 70% smaller. However, these ultra-thin devices may be so slim that while a standard cable lock will fit, the thickness of the lock can be greater than
the laptop itself. This prevents the device from lying flat on a surface, making the keyboard and trackpad uncomfortable to use. With connectivity ports placed closer and closer together, a standard lock can also block adjacent ports, compromising functionality. A re-designed version of the innovative Slim NanoSaver® Laptop Lock, the Slim NanoSaver® 2.0 Portable Keyed Laptop Lock features a smaller lock head, with the locking cleat positioned low, and the key cylinder up high and out of the way. This careful sizing and positioning of components has created a premium locking solution that won’t block ports and allows ultra-thin and 2-in-1 laptops with nano lock slots to lie flat and stable. A self-coiling carbon steel cable stretches up to six feet (1.8m) and shrinks down to three inches (76mm), making this lock easily transportable. Strength tested and verified for industry-leading standards in torque/pull, foreign implements, lock lifecycle, corrosion, and other environmental conditions, the lock is backed by a five-year limited warranty, so you can rest assured knowing you’re covered by Kensington, inventor and a worldwide leader in laptop security locks.