Cherry KW X ULP Ultra Slim Wireless Mechanical Keyboard.

The wireless pro – a winner in both aesthetics and workmanship.

The CHERRY KW X ULP combines all the advantages of a mechanical keyboard with the aesthetics of modern slim line devices. Equipped with state-of-the-art connectivity, a rechargeable battery and high-quality materials, the result is a unique premium product.

At the heart of the incredibly slim keyboard are the CHERRY MX Ultra Low Profile switches, which are exclusively manufactured in Germany. The consequence is an extremely low profile, absolute precision and an incomparable typing feel. Finally, you can type on a mechanical wireless keyboard that is as slim as only keyboards with scissor technology have been up until now. Enjoy anti-ghosting and full-N key rollover, coupled with high switching reliability and a lifespan of up to 50 million strokes per key. Whether you use the CHERRY KW X ULP in the office or for gaming, as a frequent typist or programmer, this keyboard is ideal for any requirements

For maximum flexibility, four channels allow you to connect multiple devices simultaneously. Switch between the wireless radio connection to the USB receiver, two Bluetooth 5.2 channels or cable mode at the touch of a button. For example, you can operate a PC, a laptop, a tablet and a game console – three of them wirelessly – with just one keyboard. Color LEDs in the keys show you which device you are currently connected to.

Whether wireless or wired, in the office or at home, the KW X ULP Mechanical Keyboard sets new standards and ushers in a new era. Find out how we have succeeded in combining the advantages of mechanical switches and ultra-slim design in one and the same keyboard.

Premium typing experience

RECHARGEABLE BY USB-C

Detachable USB-A to USB-C cable for charging and optional corded mode – built-in rechargeable lithium battery.

Multi Device Function

4 transmission channels to connect up to 4 devices -

F1: 2.4 GHz wireless, F2+ F3: BT 5.2 Low Energy, F4: Corded Channel

ILLUMINATION

Illuminated in white with additional colors for indicator keys (channel, CAPS, NUM, FN, etc.)

ULTRA SLIM MECHANICAL MULTI-DEVICE KEYBOARD

TRUE MECHANICAL

Featuring CHERRY MX Ultra Low Profile switches (made in Germany) with all the benefits of a mechanical keyboard for an unrivaled typing-experience (up to 50 million strokes per key)

Adjustable Height

Height adjustable due to fold-out feet. Whether you prefer flat gaming or elevated typing experience.

Slip-proof, sturdy and height-adjustable with 3 snap-out feet

Wireless Flexability

For maximum flexibility, four channels allow you to connect multiple devices simultaneously. Switch between the wireless radio connection to the USB receiver, two Bluetooth 5.2 channels or cable mode at the touch of a button. For example, you can operate a PC, a laptop, a tablet and a game console – three of them wirelessly – with just one keyboard. Color LEDs in the keys show you which device you are currently connected to.

MINIMALISTIC DESIGN

Small dimensions and clean-cut design with anodized Aluminum plate on top