ViewSonic VB-STND-009 Slim Mobile TV Cart for 55 to 86 inch screens up to 265 lbs, VESA Pattern Compatible for 400x200 to 900x600mm, Storage Tray, and Lockable Wheels

P&A IFP, CDE trolley supports max. 105" display, Total loading weight up to 120 kg (265 lbs). 4" silence castor swivel 360 degrees. VESA max mounting 1000*600mm, Grey.

  • UNIVERSAL ROLLING TV CART: Mobile trolley cart for compatible displays such as TV's, monitors, smartboards, etc. from 55-inch up to 105-inch displays.
  • VESA-MOUNTABLE DESIGN: Features adjustable mounting brackets to accommodate VESA patterns from 400x400-1000x600 weighing up to 265 lbs.
  • SWIVEL AND HEIGHT ADJUSTABLE: Raise and lower your display to improve line-of-sight and accessibility.
  • CONVENIENT STORAGE AND MOBILITY: Includes a steel tray capable of supporting up to 15 pounds with durable and lockable wheels.

Robust and Reliable Design

The VB-STND-009 mobile cart can safely support 55” to 105” displays that weigh up to 265 lbs. and features VESA-compatible adjustable mounting brackets. Enjoy added flexibility and mobility when you pair your VB-STND-009 with the ultrawide 105” ViewSonic ®  ViewBoard ®  IFP105S interactive display.

VESA Compatible

This mobile cart accommodates 400x400mm to 1,000x600mm VESA patterns.

Manual Height Adjustment

Easily raise and lower your display to improve line-of-sight and accessibility.

Quick-Release Wheel Locks

Easily lock each wheel in place with your foot to ensure your display remains secure and stationary.

Compact, Ultraslim Design

Featuring a chic, ultra-slim design with 360o caster wheels, the VB-STND-009 mobile cart can be comfortably rolled through doorways and maneuvered in confined spaces.

Convenient Storage Tray

An included steel tray supports up to 15 pounds, providing a strong and stable surface for laptops, gaming consoles, or other AV equipment.