TRENDnet’s high performance AC1300 Dual Band Indoor Wireless PoE Access Point, model TEW-823DAP, supports Access Point (AP and Repeater modes. This wireless indoor access point generates concurrent 867Mbps WiFi AC and 400Mbps WiFi N networks. MU-MIMO technology processes multiple data streams simultaneously, increasing real-time WiFi performance when multiple devices access the network. The wireless access point features access control, bandwidth control, and band steering. The low-profile housing design blends into most environments and includes a convenient wall / ceiling mounting plate.

  • DEVICE INTERFACE: 1 x 802.3af PoE Gigabit LAN port (power input); Power port (12V DC, 1A external power adapter not included); LED indicator; Reset button; Network cable (1m/3.28 ft.); Mounting plates
  • AC1300: Concurrent 867Mbps WiFi AC and 400Mbps WiFi N combined with Access Point and Repeater modes support multiple applications.
  • MU-MIMO FOR BUSY HOMES: MU-MIMO technology processes multiple data streams simultaneously, increasing real-time WiFi performance when multiple devices access the network.
  • SEAMLESS ROAMING: 802.11k provides a more efficient WiFi roaming environment by intelligently managing neighboring APs and passing mobile clients off to the next best access point; 802.11r preauthenticates those WiFi clients with neighboring APs making for a fast and seamless transition.
  • ACCESS POINT MODES: The access point supports Access Point (AP) and Repeater modes.
  • GIGABIT PORT: Gigabit PoE LAN port maintains high performance connections to the wired network
  • ENCRYPTED WIRELESS: Supports the latest WPA3 wireless encryption
  • BAND STEERING: Band steering alleviates network congestion by automatically directing wireless devices from the 2.4GHz band to the 5GHz band
  • LOW PROFILE DESIGN: The acess point was designed with a low profile to more easily blend into most environments ; WALL & CEILING PLATES: Includes wall and ceiling mounting plates for easy installation
  • NDAA & TAA COMPLIANT: This National Defense Authorization Act (NDAA) compliant switch abides by the guidelines that prohibits equipment or components from certain Chinese companies and their subsidiaries. TAA compliant in accordance to the Trade Agreements Act (19 U.S.C. & 2501-2581)

AC1300 WiFi

Two concurrent high-speed WiFi bands to maximize device networking speeds: 867Mbps WiFi AC on 5GHz and 400Mbps WiFi N on 2.4GHz.

Built For Busy Environments


MU-MIMO technology processes multiple data streams simultaneously, increasing real-time WiFi performance when multiple devices access the network.

Power over Ethernet (PoE)


Saves installation time and setup costs with gigabit PoE support, delivering power and data over one set of cables.

Concurrent Dual Band

AC1300: concurrent 867Mbps WiFi AC + 400Mbps WiFi N bands

Power over Ethernet (PoE)

Gigabit PoE LAN port maintains high performance connections to the wired network

WiFi Operation Modes

Gigabit PoE LAN port maintains high performance connections to the wired network

Gigabit Port

Gigabit PoE LAN port maintains high performance connections to the wired network

Wireless Coverage

Extended wireless coverage with MU-MIMO antenna technology

MU-MIMO Performance

MU-MIMO technology enables the access point to process multiple data streams simultaneously, and increases real-time WiFi performance

Encrypted Wireless

Support for wireless encryption of up to WPA3

Band Steering

Band steering alleviates network congestion by automatically directing wireless devices from the 2.4GHz band to the 5GHz band

Multiple SSIDs


Create up to 8 SSIDs per band (16 total)

Low Profile


Low-profile housing design blends into most environments

Mounting Plate


Wall / Ceiling mounting plate