Ultra-compact mini PC with AMD Ryzen™ 6000H series processors and AMD Radeon ™ Graphics, supports Quad-4K displays and 8K resolution, 2x PCIe® Gen4x4 M.2 NVMe® SSD, 2.5 Gb LAN, WiFi 6E

  • Powered by the latest AMD Ryzen™ 6000H Series Processor with Radeon™ graphics
  • Quad-4K displays support and 8K UHD support**
  • Support 7 USB ports, including 2 x USB 4 Type C ports, and on-board dual HDMI ports
  • Features Two-Way AI Noise Cancelation to provide crystal-clear online voice communication
  • Support DisplayPort 1.4 & Power Delivery input through rear USB Type C port
  • Onboard 2.5GbE LAN delivering faster Ethernet connectivity
  • Multi-storage design, support up to up to 2x M.2 PCIe Gen4x4 SSD and 1x HDD
  • Integrated Wi-Fi 6E and Bluetooth for easy cordless connections
  • Configurable Ports support DP1.4/VGA/COM/HDMI options
  • 24/7 reliability — Extensively tested to ensure long-term dependability

Ultra-compact Mini PC provides flexible, comprehensive solutions

ASUS ExpertCenter PN53 is no lightweight when it comes to performance. It harnesses the power of the latest AMD Ryzen™ 6000 and 7000 Series processor combined AMD Radeon™ 600M series graphics, and can accommodate multiple storage combinations. There's also two ultrafast PCIe ® Gen 4 SSD slots and DDR5 support to ensure fast boot times and rapid app loads.

Windows ® 11 Pro

  • Up toRyzen ™ 9AMD Ryzen ™ 6000 and 7000 Series processor
  • AMD Radeon ™ Integrated graphics
  • Up toGen4x42 x PCIe ® M.2 SSD slots
  • Up to32GB* x2 DDR5Dual channel SO-DIMM memory
  • 2.5G LANOnboard 2.5G Ethernet
  • Up toWi-Fi 6EGigabit-class

*32G DDR5 memory only supported on 7000H series SKU

4K Resolution & Quad Display Support

Integrated AMD Radeon 600M series graphics enable ExpertCenter PN53 to display stunning 4K UHD videos and imagery. With HDMI, USB-C DisplayPort and a configurable port that can be specified for video signal output, PN53 lets you extend your workspace across up to four displays.

Ultra-realistic 8K Visuals

ExpertCenter PN53 supports stunning 8K UHD visuals via USB 4 or the configurable video output ports for detail four times greater than 4K, or a remarkable 16 times that of traditional FHD visuals. PN53 is capable of pumping out 8K imagery at 30 Hz via USB 4 or DisplayPort 1.4; or up to 60 Hz through HDMI 2.1* to bring images to life.

System & CPU Performance

PN53 delivers a system performance uplift of up to 10% better performance in daily multitask computing, comparing to previous generation - providing powerful computing capacity and enabling easy multitasking and smooth operation.

Graphics Performance

ExpertCenter PN53 gets a significant graphical boost with Radeon™ Graphics to deliver crisp, clear visuals that are way ahead of its class. It delivers a marked improvement, raising its score from 55% in 3DMark Fire Strike and increasing 49% 3DMark Night Raid performance benchmarks.

Ultrafast PCIe ® 4.0 SSD

PCIe 4.0 doubles the data transfer rate of the prior PCIe 3.0 standard. ExpertCenter PN53 support one PCIe Gen4 x4 SSD to deliver greater data performance and lower latency.

Easy modification,
maximum possibilities

An optional multi-storage design that accommodates up to two PCIe Gen4 M.2 SSD and a 2.5-inch solid-state drives(SSD) or hard disk drives (HDD) for added storage flexibility.

Power Delivery (PD) – Input & Output

PD input lets the monitor* provide power to ExpertCenter PN53 via a single USB-C cable, allowing for a neater workstation. ExpertCenter PN53 is able to receive power and deliver a DisplayPort signal via this connection, and also supply power to charge mobile devices.

Extreme cooling

To unleash high-end performance in such a compact machine, ASUS designers and engineers fine-tuned every aspect of the ExpertCenter PN53’s cooling system. The self-cleaning fan module includes flat heat pipes that are connected to full-sized heatsinks and fan outlets. This comprehensive cooling solution enables the CPU to operate at optimum temperatures for stronger performance that lasts.